UL Standards & Engagement Component Tapes UL 510A

Description
1.1 This standard covers tape having constructional features such as reinforcement, adhesive and non-adhesive, and metal foil backed tapes intended for use with finished electro-mechanical products. 1.2 Results obtained provide data with respect to the physical, electrical, flammability, thermal, adhesion and other properties of the tapes under consideration and are intended to provide guidance for tape manufacturers, end-product manufacturers, safety engineers, and other interested parties. 1.3 This standard also covers tapes which have only been subjected to thickness and flammability tests in accordance with Thickness, Section 9 and Flame Test, Section 20, respectively. Tapes subjected only to flammability tests in accordance with Section 20 may employ a conductive backing. 1.4 This standard does not cover the following: a) In the US, adhesive coated polyvinyl chloride (PVC), adhesive coated polyethylene (PE) and rubber tapes intended for use on joints and splices in wires and cables in accordance with NFPA 70 at not more than 80 °C (176 °F) and 600 V. These types of tapes are covered by UL 510. b) In Canada, adhesive coated polyethylene (PE) and rubber tapes intended for use on joints and splices in wire and cables in accordance with CSA C22.1 at not more than 600 V and 80 °C (176 °F). These tapes are covered by UL 510. c) In Canada, adhesive coated polyvinyl chloride (PVC) tape, intended for use on joints and splices in wires and cables in accordance with CSA C22.1 at a maximum temperature of 60 °C (140 °F), 80 °C (176 °F), 90 °C (194 °F), or 105 °C (221 °F) and having voltage ratings up to 1,000 V. These types of tapes are covered by CSA C22.2 No. 197.
Request a Quote
Description
1.1 This standard covers tape having constructional features such as reinforcement, adhesive and non-adhesive, and metal foil backed tapes intended for use with finished electro-mechanical products. 1.2 Results obtained provide data with respect to the physical, electrical, flammability, thermal, adhesion and other properties of the tapes under consideration and are intended to provide guidance for tape manufacturers, end-product manufacturers, safety engineers, and other interested parties. 1.3 This standard also covers tapes which have only been subjected to thickness and flammability tests in accordance with Thickness, Section 9 and Flame Test, Section 20, respectively. Tapes subjected only to flammability tests in accordance with Section 20 may employ a conductive backing. 1.4 This standard does not cover the following: a) In the US, adhesive coated polyvinyl chloride (PVC), adhesive coated polyethylene (PE) and rubber tapes intended for use on joints and splices in wires and cables in accordance with NFPA 70 at not more than 80 °C (176 °F) and 600 V. These types of tapes are covered by UL 510. b) In Canada, adhesive coated polyethylene (PE) and rubber tapes intended for use on joints and splices in wire and cables in accordance with CSA C22.1 at not more than 600 V and 80 °C (176 °F). These tapes are covered by UL 510. c) In Canada, adhesive coated polyvinyl chloride (PVC) tape, intended for use on joints and splices in wires and cables in accordance with CSA C22.1 at a maximum temperature of 60 °C (140 °F), 80 °C (176 °F), 90 °C (194 °F), or 105 °C (221 °F) and having voltage ratings up to 1,000 V. These types of tapes are covered by CSA C22.2 No. 197.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Component Tapes - UL 510A - UL Standards & Engagement
Evanston, IL, United States
Component Tapes
UL 510A
Component Tapes UL 510A
1.1 This standard covers tape having constructional features such as reinforcement, adhesive and non-adhesive, and metal foil backed tapes intended for use with finished electro-mechanical products. 1.2 Results obtained provide data with respect to the physical, electrical, flammability, thermal, adhesion and other properties of the tapes under consideration and are intended to provide guidance for tape manufacturers, end-product manufacturers, safety engineers, and other interested parties. 1.3 This standard also covers tapes which have only been subjected to thickness and flammability tests in accordance with Thickness, Section 9 and Flame Test, Section 20, respectively. Tapes subjected only to flammability tests in accordance with Section 20 may employ a conductive backing. 1.4 This standard does not cover the following: a) In the US, adhesive coated polyvinyl chloride (PVC), adhesive coated polyethylene (PE) and rubber tapes intended for use on joints and splices in wires and cables in accordance with NFPA 70 at not more than 80 °C (176 °F) and 600 V. These types of tapes are covered by UL 510. b) In Canada, adhesive coated polyethylene (PE) and rubber tapes intended for use on joints and splices in wire and cables in accordance with CSA C22.1 at not more than 600 V and 80 °C (176 °F). These tapes are covered by UL 510. c) In Canada, adhesive coated polyvinyl chloride (PVC) tape, intended for use on joints and splices in wires and cables in accordance with CSA C22.1 at a maximum temperature of 60 °C (140 °F), 80 °C (176 °F), 90 °C (194 °F), or 105 °C (221 °F) and having voltage ratings up to 1,000 V. These types of tapes are covered by CSA C22.2 No. 197.

1.1 This standard covers tape having constructional features such as reinforcement, adhesive and non-adhesive, and metal foil backed tapes intended for use with finished electro-mechanical products.

1.2 Results obtained provide data with respect to the physical, electrical, flammability, thermal, adhesion and other properties of the tapes under consideration and are intended to provide guidance for tape manufacturers, end-product manufacturers, safety engineers, and other interested parties.

1.3 This standard also covers tapes which have only been subjected to thickness and flammability tests in accordance with Thickness, Section 9 and Flame Test, Section 20, respectively. Tapes subjected only to flammability tests in accordance with Section 20 may employ a conductive backing.

1.4 This standard does not cover the following:

  1. a) In the US, adhesive coated polyvinyl chloride (PVC), adhesive coated polyethylene (PE) and rubber tapes intended for use on joints and splices in wires and cables in accordance with NFPA 70 at not more than 80 °C (176 °F) and 600 V. These types of tapes are covered by UL 510.
  2. b) In Canada, adhesive coated polyethylene (PE) and rubber tapes intended for use on joints and splices in wire and cables in accordance with CSA C22.1 at not more than 600 V and 80 °C (176 °F). These tapes are covered by UL 510.
  3. c) In Canada, adhesive coated polyvinyl chloride (PVC) tape, intended for use on joints and splices in wires and cables in accordance with CSA C22.1 at a maximum temperature of 60 °C (140 °F), 80 °C (176 °F), 90 °C (194 °F), or 105 °C (221 °F) and having voltage ratings up to 1,000 V. These types of tapes are covered by CSA C22.2 No. 197.
Supplier's Site
Rubans pour composants - UL 510A - UL Standards & Engagement
Evanston, IL, United States
Rubans pour composants
UL 510A
Rubans pour composants UL 510A
1.1 This standard covers tape having constructional features such as reinforcement, adhesive and non-adhesive, and metal foil backed tapes intended for use with finished electro-mechanical products. 1.2 Results obtained provide data with respect to the physical, electrical, flammability, thermal, adhesion and other properties of the tapes under consideration and are intended to provide guidance for tape manufacturers, end-product manufacturers, safety engineers, and other interested parties. 1.3 This standard also covers tapes which have only been subjected to thickness and flammability tests in accordance with Thickness, Section 9 and Flame Test, Section 20, respectively. Tapes subjected only to flammability tests in accordance with Section 20 may employ a conductive backing. 1.4 This standard does not cover the following: a) In the US, adhesive coated polyvinyl chloride (PVC), adhesive coated polyethylene (PE) and rubber tapes intended for use on joints and splices in wires and cables in accordance with NFPA 70 at not more than 80 °C (176 °F) and 600 V. These types of tapes are covered by UL 510. b) In Canada, adhesive coated polyethylene (PE) and rubber tapes intended for use on joints and splices in wire and cables in accordance with CSA C22.1 at not more than 600 V and 80 °C (176 °F). These tapes are covered by UL 510. c) In Canada, adhesive coated polyvinyl chloride (PVC) tape, intended for use on joints and splices in wires and cables in accordance with CSA C22.1 at a maximum temperature of 60 °C (140 °F), 80 °C (176 °F), 90 °C (194 °F), or 105 °C (221 °F) and having voltage ratings up to 1,000 V. These types of tapes are covered by CSA C22.2 No. 197.

1.1 This standard covers tape having constructional features such as reinforcement, adhesive and non-adhesive, and metal foil backed tapes intended for use with finished electro-mechanical products.

1.2 Results obtained provide data with respect to the physical, electrical, flammability, thermal, adhesion and other properties of the tapes under consideration and are intended to provide guidance for tape manufacturers, end-product manufacturers, safety engineers, and other interested parties.

1.3 This standard also covers tapes which have only been subjected to thickness and flammability tests in accordance with Thickness, Section 9 and Flame Test, Section 20, respectively. Tapes subjected only to flammability tests in accordance with Section 20 may employ a conductive backing.

1.4 This standard does not cover the following:

  1. a) In the US, adhesive coated polyvinyl chloride (PVC), adhesive coated polyethylene (PE) and rubber tapes intended for use on joints and splices in wires and cables in accordance with NFPA 70 at not more than 80 °C (176 °F) and 600 V. These types of tapes are covered by UL 510.
  2. b) In Canada, adhesive coated polyethylene (PE) and rubber tapes intended for use on joints and splices in wire and cables in accordance with CSA C22.1 at not more than 600 V and 80 °C (176 °F). These tapes are covered by UL 510.
  3. c) In Canada, adhesive coated polyvinyl chloride (PVC) tape, intended for use on joints and splices in wires and cables in accordance with CSA C22.1 at a maximum temperature of 60 °C (140 °F), 80 °C (176 °F), 90 °C (194 °F), or 105 °C (221 °F) and having voltage ratings up to 1,000 V. These types of tapes are covered by CSA C22.2 No. 197.
Supplier's Site

Technical Specifications

  UL Standards & Engagement
Product Category Standards and Technical Documents
Product Number UL 510A
Product Name Component Tapes
Unlock Full Specs
to access all available technical data

Similar Products