UL Standards & Engagement Low Voltage Transformers - Part 3: Class 2 and Class 3 Transformers UL 5085-3

Description
1.1 As noted in Low Voltage Transformers - Part 1: General Requirements, UL 5085-1, or CSA C22.2 No. 66.1, Low Voltage Transformers - Part 1: General Requirements, the requirements in Part 3 cover Class 2 transformers for use with Class 2 circuits in accordance with the National Electrical Code, ANSI/NFPA 70, or the Canadian Electrical Code, Part I, CSA C22.1. They are intended for connection to essentially sinusoidal supply sources. Advisory Note : For transformers intended for use in the United States, these requirements also cover Class 3 transformers for use with Class 3 circuits in accordance with the National Electrical Code, ANSI/NFPA 70, unless otherwise specified in this standard. See Annex D for Class 3 requirements. 1.3 In addition to the items specified in Clause 1.3 of Part 1, the requirements of Part 3 do not cover: a) Power supplies (a transformer provided with a rectifier is considered a power supply); b) Toy transformers; c) Cord and plug connected transformers other than Class 3; d) Direct plug-in transformers; e) Transformers intended for use in audio, radio, or television type appliances; or f) Other special types of transformers covered in requirements for other electrical devices or appliances. Advisory Note: The requirements of Part 3 do not cover transformers intended for use in the United States having a nominal primary rating of more than 600 V and transformers having overvoltage taps rated over 660 V. 1.7 This part is intended to be used in conjunction with Part 1. The numbering of the clauses in Part 3 corresponds to the numbered clauses in Part 1. The requirements in Part 1 apply unless modified by Part 3. 1.8 A Class 2 transformer that includes a separate current-limiting impedance such as a resistor or a positive temperature coefficient device (PTC) is covered by these requirements. 1.9 A Class 2 transformer that includes a resonance regulating circuit is covered by these requirements.
Request a Quote
Description
1.1 As noted in Low Voltage Transformers - Part 1: General Requirements, UL 5085-1, or CSA C22.2 No. 66.1, Low Voltage Transformers - Part 1: General Requirements, the requirements in Part 3 cover Class 2 transformers for use with Class 2 circuits in accordance with the National Electrical Code, ANSI/NFPA 70, or the Canadian Electrical Code, Part I, CSA C22.1. They are intended for connection to essentially sinusoidal supply sources. Advisory Note : For transformers intended for use in the United States, these requirements also cover Class 3 transformers for use with Class 3 circuits in accordance with the National Electrical Code, ANSI/NFPA 70, unless otherwise specified in this standard. See Annex D for Class 3 requirements. 1.3 In addition to the items specified in Clause 1.3 of Part 1, the requirements of Part 3 do not cover: a) Power supplies (a transformer provided with a rectifier is considered a power supply); b) Toy transformers; c) Cord and plug connected transformers other than Class 3; d) Direct plug-in transformers; e) Transformers intended for use in audio, radio, or television type appliances; or f) Other special types of transformers covered in requirements for other electrical devices or appliances. Advisory Note: The requirements of Part 3 do not cover transformers intended for use in the United States having a nominal primary rating of more than 600 V and transformers having overvoltage taps rated over 660 V. 1.7 This part is intended to be used in conjunction with Part 1. The numbering of the clauses in Part 3 corresponds to the numbered clauses in Part 1. The requirements in Part 1 apply unless modified by Part 3. 1.8 A Class 2 transformer that includes a separate current-limiting impedance such as a resistor or a positive temperature coefficient device (PTC) is covered by these requirements. 1.9 A Class 2 transformer that includes a resonance regulating circuit is covered by these requirements.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Low Voltage Transformers - Part 3: Class 2 and Class 3 Transformers - UL 5085-3 - UL Standards & Engagement
Evanston, IL, United States
Low Voltage Transformers - Part 3: Class 2 and Class 3 Transformers
UL 5085-3
Low Voltage Transformers - Part 3: Class 2 and Class 3 Transformers UL 5085-3
1.1 As noted in Low Voltage Transformers - Part 1: General Requirements, UL 5085-1, or CSA C22.2 No. 66.1, Low Voltage Transformers - Part 1: General Requirements, the requirements in Part 3 cover Class 2 transformers for use with Class 2 circuits in accordance with the National Electrical Code, ANSI/NFPA 70, or the Canadian Electrical Code, Part I, CSA C22.1. They are intended for connection to essentially sinusoidal supply sources. Advisory Note : For transformers intended for use in the United States, these requirements also cover Class 3 transformers for use with Class 3 circuits in accordance with the National Electrical Code, ANSI/NFPA 70, unless otherwise specified in this standard. See Annex D for Class 3 requirements. 1.3 In addition to the items specified in Clause 1.3 of Part 1, the requirements of Part 3 do not cover: a) Power supplies (a transformer provided with a rectifier is considered a power supply); b) Toy transformers; c) Cord and plug connected transformers other than Class 3; d) Direct plug-in transformers; e) Transformers intended for use in audio, radio, or television type appliances; or f) Other special types of transformers covered in requirements for other electrical devices or appliances. Advisory Note: The requirements of Part 3 do not cover transformers intended for use in the United States having a nominal primary rating of more than 600 V and transformers having overvoltage taps rated over 660 V. 1.7 This part is intended to be used in conjunction with Part 1. The numbering of the clauses in Part 3 corresponds to the numbered clauses in Part 1. The requirements in Part 1 apply unless modified by Part 3. 1.8 A Class 2 transformer that includes a separate current-limiting impedance such as a resistor or a positive temperature coefficient device (PTC) is covered by these requirements. 1.9 A Class 2 transformer that includes a resonance regulating circuit is covered by these requirements.

1.1 As noted in Low Voltage Transformers - Part 1: General Requirements, UL 5085-1, or CSA C22.2 No. 66.1, Low Voltage Transformers - Part 1: General Requirements, the requirements in Part 3 cover Class 2 transformers for use with Class 2 circuits in accordance with the National Electrical Code, ANSI/NFPA 70, or the Canadian Electrical Code, Part I, CSA C22.1. They are intended for connection to essentially sinusoidal supply sources.

Advisory Note

: For transformers intended for use in the United States, these requirements also cover Class 3 transformers for use with Class 3 circuits in accordance with the National Electrical Code, ANSI/NFPA 70, unless otherwise specified in this standard. See Annex D for Class 3 requirements.

1.3 In addition to the items specified in Clause 1.3 of Part 1, the requirements of Part 3 do not cover:

  1. a) Power supplies (a transformer provided with a rectifier is considered a power supply);
  2. b) Toy transformers;
  3. c) Cord and plug connected transformers other than Class 3;
  4. d) Direct plug-in transformers;
  5. e) Transformers intended for use in audio, radio, or television type appliances; or
  6. f) Other special types of transformers covered in requirements for other electrical devices or appliances.

Advisory Note:

The requirements of Part 3 do not cover transformers intended for use in the United States having a nominal primary rating of more than 600 V and transformers having overvoltage taps rated over 660 V.

1.7 This part is intended to be used in conjunction with Part 1. The numbering of the clauses in Part 3 corresponds to the numbered clauses in Part 1. The requirements in Part 1 apply unless modified by Part 3.

1.8 A Class 2 transformer that includes a separate current-limiting impedance such as a resistor or a positive temperature coefficient device (PTC) is covered by these requirements.

1.9 A Class 2 transformer that includes a resonance regulating circuit is covered by these requirements.

Supplier's Site

Technical Specifications

  UL Standards & Engagement
Product Category Standards and Technical Documents
Product Number UL 5085-3
Product Name Low Voltage Transformers - Part 3: Class 2 and Class 3 Transformers
Unlock Full Specs
to access all available technical data

Similar Products