1.1 The requirements in this standard cover sealed wire connector systems, including insulating caps, covers, resins, tubing, and tapes provided with, or for use with, specific wire connectors. These systems are intended for wet or damp locations and other installations such as:
The wire connectors covered by these requirements are intended for use with copper conductor, aluminum conductor, or both in accordance with installations covered by the National Electrical Code, NFPA 70; CSA C22.1, Canadian Electrical Code, Part I; and NOM 001 SEDE, Standard for Electrical Installations.
1.2 These requirements apply to sealed wire connector systems intended for use at 1500 V or less, with currents not exceeding the ampacity of insulated conductor types noted below, rated either 75 °C (167 °F) or 90 °C (194 °F):
1.3 These requirements also cover sealed wire connector systems intended for use with single or multiple conductor underground feeder cable, golf course sprinkler cable, underground low energy cable, irrigation cable, or other cable with insulation acceptable for direct burial, below grade use, or wet locations.
1.4 This standard does not apply to twist-on style splicing sealed wire connectors.
1.1 The requirements in this standard cover sealed wire connector systems, including insulating caps, covers, resins, tubing, and tapes provided with, or for use with, specific wire connectors. These systems are intended for wet or damp locations and other installations such as:
The wire connectors covered by these requirements are intended for use with copper conductor, aluminum conductor, or both in accordance with installations covered by the National Electrical Code, NFPA 70; CSA C22.1, Canadian Electrical Code, Part I; and NOM 001 SEDE, Standard for Electrical Installations.
1.2 These requirements apply to sealed wire connector systems intended for use at 1500 V or less, with currents not exceeding the ampacity of insulated conductor types noted below, rated either 75 °C (167 °F) or 90 °C (194 °F):
1.3 These requirements also cover sealed wire connector systems intended for use with single or multiple conductor underground feeder cable, golf course sprinkler cable, underground low energy cable, irrigation cable, or other cable with insulation acceptable for direct burial, below grade use, or wet locations.
1.4 This standard does not apply to twist-on style splicing sealed wire connectors.
| UL Standards & Engagement | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | UL 486D |
| Product Name | Sealed Wire Connector Systems |