Commercial Refrigerators and Freezers
UL 471
1.1 These requirements cover commercial refrigerators and freezers intended for connection to alternating-current circuits rated not greater than 600 volts.
1.1.1 These requirements also cover commercial refrigerators and freezers intended for installation within motor fuel dispensing facilities as defined by the Code for Motor Fuel Dispensing Facilities and Repair Garages, NFPA 30A.
1.2 These requirements apply to unitary and remote commercial refrigerators and freezers. For the purposes of this standard, commercial refrigerators and freezers include equipment, such as display cases, reach-in cabinets, meat cases, frozen food and merchandising cabinets, beverage coolers, beverage cooler-dispensers, food service carts, ice cream cabinets, soda fountain units, door panel assemblies, laboratory refrigerators and freezers, and processing liquid coolers.
1.3 Self-contained commercial refrigerators and freezers covered by these requirements employ hermetic or semi-hermetic refrigerant motor-compressors and air- and water-cooled condensers or are of the thermoelectric type.
1.4 These requirements do not apply to refrigeration systems such as those used in cold-storage rooms, walk-in coolers, and similar places, that are fabricated in the field.
1.5 Requirements for the installation of commercial refrigerators and freezers are included in the National Electrical Code, ANSI/NFPA 70, and the Safety Standard for Refrigeration Systems, ASHRAE 15.
| UL Standards & Engagement | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | UL 471 |
| Product Name | Commercial Refrigerators and Freezers |