1.1 These requirements cover motor operated household and commercial disposers rated 600 V or less and intended to be used in accordance with the National Electrical Code, ANSI/NFPA 70. These disposers are intended to convert organic types of waste material to a form that can be accommodated by plumbing systems. The requirements also cover field-installed control assemblies and accessories specifically intended for use with disposers covered by this standard.
1.1.1 These requirements also cover rechargeable battery-powered appliances with rechargeable non-user-replaceable
1.2 These requirements do not cover an incinerator-type disposer or a disposer using a universal motor with a rating greater than 250 V.
| UL Standards & Engagement | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | UL 430 |
| Product Name | Waste Disposers |