1.1 These requirements cover electrically operated general purpose and safety valves rated 600 volts or less and intended for the control of the fluids specified in 2.
1.2 Electrically operated valves are intended for use with the following:
1.3 These requirements do not cover valves for use with fluids other than as specified in 2.
1.4 These requirements do not cover valves employing electrical parts, including coils, switch contacts and resistance elements, located in the flammable gas containing compartment of a valve. Valves constructed as such shall comply with the requirements in the Standard for Intrinsically Safe Apparatus and Associated Apparatus for Use in Class I, II, and III, Division 1, Hazardous (Classified) Locations, UL 913.
1.1 These requirements cover electrically operated general purpose and safety valves rated 600 volts or less and intended for the control of the fluids specified in 2.
1.2 Electrically operated valves are intended for use with the following:
1.3 These requirements do not cover valves for use with fluids other than as specified in 2.
1.4 These requirements do not cover valves employing electrical parts, including coils, switch contacts and resistance elements, located in the flammable gas containing compartment of a valve. Valves constructed as such shall comply with the requirements in the Standard for Intrinsically Safe Apparatus and Associated Apparatus for Use in Class I, II, and III, Division 1, Hazardous (Classified) Locations, UL 913.
| UL Standards & Engagement | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | UL 428B |
| Product Name | Electrically Operated Valves for Diesel Fuel, Biodiesel Fuel, Diesel/Biodiesel Blends with Nominal Biodiesel Concentrations Up To 20 Percent (B20), Kerosene, and Fuel Oil |