1.1 This Standard covers minimum requirements for indicating pressure gauges of the elastic element type.
1.2 Indicating pressure gauges include:
1.3 For requirements for gauges employed in the low side of regulators with ranges of 1 000 psig (6.89 MPa) or less, refer to the Standard for Compressed Gas Regulator Accessories, ANSI/CAN/UL/ULC 252A.
1.1 This Standard covers minimum requirements for indicating pressure gauges of the elastic element type.
1.2 Indicating pressure gauges include:
1.3 For requirements for gauges employed in the low side of regulators with ranges of 1 000 psig (6.89 MPa) or less, refer to the Standard for Compressed Gas Regulator Accessories, ANSI/CAN/UL/ULC 252A.
1.1 This Standard covers minimum requirements for indicating pressure gauges of the elastic element type.
1.2 Indicating pressure gauges include:
1.3 For requirements for gauges employed in the low side of regulators with ranges of 1 000 psig (6.89 MPa) or less, refer to the Standard for Compressed Gas Regulator Accessories, ANSI/CAN/UL/ULC 252A.
| UL Standards & Engagement | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | UL 404 |
| Product Name | Pressure-Indicating Gauges for Compressed Gas Service |