1.1 These requirements cover mechanical type accessories that are typically intended for attachment to storage tanks or connecting pipe for flammable and combustible liquids in commercial (public) or private (fleet) automotive fueling station and similar storage or dispensing applications and are designed to provide automatic safety or operational functions.
1.2 These products may be used with underground or aboveground tank systems and with liquid and/or vapor phases of the fuels and similar fuels or liquids covered by each Part of this Standard as identified below:
1.3 These products are intended for use with storage tanks or fueling systems containing automotive fuels and similar fuels or liquids under the expected use conditions and exposures that have similar chemical, physical and material compatibility properties as represented in these requirements. The applicable fuels are intended to be formulated as:
1.4 Products covered by this Standard are intended to be installed and used in accordance with the applicable documents in the following list:
1.5 These products are factory manufactured and intended for in-shop or on-site assembly, inspection and testing for the specified application and use conditions by qualified persons in accordance with the manufacturer's instructions and local requirements.
1.6 Requirements for use in hazardous locations are also provided for any electrical devices and components that form part of the accessory(ies).
1.7 These products are intended to be periodically inspected and maintained for continued service, or taken out of service if necessary, by qualified persons in accordance with industry recommended practices and/or the manufacturer’s instructions.
1.8 These requirements do not address use of the accessories after natural disasters, fires or exposures to chemicals not representative of the test liquids/vapors or excessive physical damage beyond the expected assembly, installation and uses as identified in these requirements.
1.9 These requirements do not address special applications where the accessories are exposed to heavy or continuous physical abuses, excessive mechanical stresses, or environments that operate outside of the expected atmospheric conditions and ambient use temperature range.
1.10 Emergency vent (E-vent) and Pressure/Vacuum vent (P/V-vent) requirements do not cover flame arrester features. The applicable requirements are found in the Standard for Flame Arresters, UL 525, but may optionally be addressed by EPA 40 CFR Part 63 Subpart CCCCCC, CARB (CP-201), CCME PN1184, Environmental Code of Practice for Vapour Recovery During Vehicle Refueling at Service Stations and Other Gasoline Dispensing Facilities, or other air quality regulations at the request of the manufacturer.
1.11 The requirements for Overfill Preventers do not cover any general-purpose manual or automatic safety valves. The applicable requirements are found in UL/ULC 842, UL 842A and UL 842B. Requirements for combustible liquid only rated devices are found in UL/ULC 180.
1.12 The requirements for Spill Containers are intended for aboveground tank applications and do not cover long term fuel exposures or use as a tank sump for underground or below-grade applications, which are found in UL 2447 and CAN/ULC-S664.
1.13 Communication requirements, for characteristics such as electromagnetic compatibility (EMC), electromagnetic interference (EMI) including regulations of the Federal Communications Commission (FCC) or Industry Canada for wired or wireless options are not covered under this Standard.
1.1 These requirements cover mechanical type accessories that are typically intended for attachment to storage tanks or connecting pipe for flammable and combustible liquids in commercial (public) or private (fleet) automotive fueling station and similar storage or dispensing applications and are designed to provide automatic safety or operational functions.
1.2 These products may be used with underground or aboveground tank systems and with liquid and/or vapor phases of the fuels and similar fuels or liquids covered by each Part of this Standard as identified below:
1.3 These products are intended for use with storage tanks or fueling systems containing automotive fuels and similar fuels or liquids under the expected use conditions and exposures that have similar chemical, physical and material compatibility properties as represented in these requirements. The applicable fuels are intended to be formulated as:
1.4 Products covered by this Standard are intended to be installed and used in accordance with the applicable documents in the following list:
1.5 These products are factory manufactured and intended for in-shop or on-site assembly, inspection and testing for the specified application and use conditions by qualified persons in accordance with the manufacturer's instructions and local requirements.
1.6 Requirements for use in hazardous locations are also provided for any electrical devices and components that form part of the accessory(ies).
1.7 These products are intended to be periodically inspected and maintained for continued service, or taken out of service if necessary, by qualified persons in accordance with industry recommended practices and/or the manufacturer’s instructions.
1.8 These requirements do not address use of the accessories after natural disasters, fires or exposures to chemicals not representative of the test liquids/vapors or excessive physical damage beyond the expected assembly, installation and uses as identified in these requirements.
1.9 These requirements do not address special applications where the accessories are exposed to heavy or continuous physical abuses, excessive mechanical stresses, or environments that operate outside of the expected atmospheric conditions and ambient use temperature range.
1.10 Emergency vent (E-vent) and Pressure/Vacuum vent (P/V-vent) requirements do not cover flame arrester features. The applicable requirements are found in the Standard for Flame Arresters, UL 525, but may optionally be addressed by EPA 40 CFR Part 63 Subpart CCCCCC, CARB (CP-201), CCME PN1184, Environmental Code of Practice for Vapour Recovery During Vehicle Refueling at Service Stations and Other Gasoline Dispensing Facilities, or other air quality regulations at the request of the manufacturer.
1.11 The requirements for Overfill Preventers do not cover any general-purpose manual or automatic safety valves. The applicable requirements are found in UL/ULC 842, UL 842A and UL 842B. Requirements for combustible liquid only rated devices are found in UL/ULC 180.
1.12 The requirements for Spill Containers are intended for aboveground tank applications and do not cover long term fuel exposures or use as a tank sump for underground or below-grade applications, which are found in UL 2447 and CAN/ULC-S664.
1.13 Communication requirements, for characteristics such as electromagnetic compatibility (EMC), electromagnetic interference (EMI) including regulations of the Federal Communications Commission (FCC) or Industry Canada for wired or wireless options are not covered under this Standard.
| UL Standards & Engagement | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | UL 2583 |
| Product Name | ANSI/CAN/UL/ULC Standard for Safety for Fuel Tank Accessories for Flammable and Combustible Liquids |