1.1 This Part is intended to be read together with the Standard for Low-Voltage Fuses - Part 1: General Requirements, hereafter referred to as Part 1. The titles of the Clauses in this Part correspond to the similarly titled Clauses in Part 1. The requirements of Part 1 apply unless modified by this Part. For the Part 1 requirements, refer to the Standard for Low-Voltage Fuses - Part 1: General Requirements, NMX-J-009-248/1-ANCE
1.2 This Part applies to semiconductor fuses rated 2000 Vac or less. DC ratings are optional.
NOTE: CSA C22.1, Canadian Electrical Code, Part I, defines low voltage as any voltage exceeding 30 V but not exceeding 1000 V inclusive and high voltage as any voltage exceeding 1000 V. The National Electrical Code, NFPA 70, defines high voltage as more than 600 V, nominal.
| UL Standards & Engagement | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | UL 248-13 |
| Product Name | Low-Voltage Fuses - Part 13: Semiconductor Fuses |