1.1 This Standard covers single-conductor, nonshielded cables rated 5000 or 8000 volts, 90°C, described in that are intended solely for use as factory-installed wiring in equipment (internal wiring), in industrial applications where such cable systems are maintained by trained personnel, not as Type MV.
1.2 These requirements do not cover cables that are intended for direct installation in buildings or structures in accordance with the National Electrical Code (NEC), NFPA 70.
1.3 The final acceptance of these cables is dependent upon their use in complete equipment that conforms with the standards applicable to such equipment.
Voltage rating
Size
Use
Insulation material
Insulation thickness
Shield
Overall covering
5000
8 AWG - 1000 kcmil
90°C (194°F) dry
XLPE or EPCV
Table 15.3, Column A, of UL 1072
Nonshielded
none
XLPE, EPCV, DREP, or EP
Table 15.3, Column B, of UL 1072
Nonshielded
Nonconductive jacket, Table 27.20, Column C, of UL 1072
XLPE, DREP, or EP
Table 15.3, Column C, of UL 1072
Nonshielded
Nonconductive jacket, Table 27.20, Column C, of UL 1072
8000
8 AWG - 1000 kcmil
90°C (194°F) dry
XLPE, DREP, or EP
Nonshielded
| UL Standards & Engagement | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | UL 2460 |
| Product Name | Nonshielded Cable |