1.1 These requirements cover products which are molded of insulating material and are intended to cover the outlet slots of receptacles having 1-15R and 5-15R configurations in accordance with Wiring Devices-Dimensional Specifications, ANSI/NEMA WD6.
1.2 These requirements do not cover insulating devices provided to cover the unused outlets of a multi-outlet cord connector employed on a general-use cord set. The requirements for these devices are contained in the Standard for Cord Sets and Power-Supply Cords, UL 817.
1.3 These requirements do not cover receptacle closures provided as part of a flush device cover plate. These devices are covered by the requirements in the Standard for Metallic Outlet Boxes, UL 514A, or in the Standard for Nonmetallic Outlet Boxes, Flush-Mounted Boxes, and Covers, UL 514C.
| UL Standards & Engagement | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | UL 2255 |
| Product Name | Receptacle Closures |