1.1 This Standard sets forth the minimum requirements for cover primary, secondary, and coaxial types of flexible connector pipes intended for short length transfer and containment of the specific flammable and combustible liquids (or vapors thereof) identified in this Standard, at commercial (public) or fleet (private) automotive motor vehicle fueling stations or similar fuel dispensing applications, and piping systems for fuel supply of generators, burners or similar equipment.
1.2 Flexible connector pipes may be metallic, nonmetallic, or composite, but are limited to maximum 12 ft (3.65 m) lengths in nominal sizes up to 4 in (102 mm) as flexible transition components within fuel dispensing and/or vapor recovery piping systems, typically intended for use in the following automotive fueling station applications:
1.3 Flexible connector pipes are intended for containment of automotive fuels and similar fuels or liquids under the expected use conditions, and exposures that have similar chemical, physical and material compatibility properties as represented in these requirements based on fuels formulated in accordance with 40 CFR Part 80, Regulation of Fuels and Fuel Additives, and meeting the following ASTM Fuel Specifications and blend limitations. Refer to Annex B (Informative) for a list of Standards on fuels and other liquids.
1.4 Products covered by this Standard are intended to be installed and used in accordance with:
1.5 These products are factory manufactured and intended for on-site field assembly, inspection, and leak testing for the specified applications and use conditions by qualified persons in accordance with the manufacturer's instructions and local requirements.
1.6 These products are intended to be periodically inspected and maintained for continued service, or taken out of service if necessary, by qualified persons in accordance with industry recommended practices and/or the manufacturer’s instructions.
1.7 These products have not been evaluated for use after natural disasters, fires or exposures to chemicals not representative of the test liquids or excessive physical damage beyond the expected assembly, installation and uses as identified in these requirements.
1.8 These products have not been evaluated for special use piping applications where exposed to heavy or continuous physical abuses, excessive mechanical stresses; or environments that are highly corrosive; or operate outside of the expected ambient use temperature range for significant times.
1.9 These requirements do not cover underground piping products for liquid fuels, which are found in the Standard for Nonmetallic Underground Piping for Flammable Liquids, UL 971 or Outline of Investigation for Metallic Underground Piping for Flammable Liquids, UL 971A, and ULC-S679, Standard for Metallic and Nonmetallic Underground Piping for Flammable and Combustible Liquids.
1.10 These requirements do not cover aboveground piping products for gaseous fuels (such as natural gas, liquefied petroleum gas, propane, butane, etc.), which are found in the Standard for Flexible Metallic Hose, UL 536.
1.11 These requirements do not cover fuel dispensing and vapor recovery hose, which are found in the Standard for Hose and Hose Assemblies for Dispensing Flammable and Combustible Liquids, UL 330, the Standard for Hose and Hose Assemblies for Use with Dispensing Devices for Dispensing Gasoline and Gasoline/Ethanol Blends with Nominal Ethanol Concentrations up to 85 Percent (E0-E85), UL 330A, or the Standard for Hose and Hose Assemblies for Use With Dispensing Devices Dispensing Diesel Fuel, Biodiesel Fuel, Diesel/Biodiesel Blends With Nominal Biodiesel Concentrations Up To 20 Percent (B20), Kerosene, and Fuel Oil, UL 330B.
1.1 This Standard sets forth the minimum requirements for cover primary, secondary, and coaxial types of flexible connector pipes intended for short length transfer and containment of the specific flammable and combustible liquids (or vapors thereof) identified in this Standard, at commercial (public) or fleet (private) automotive motor vehicle fueling stations or similar fuel dispensing applications, and piping systems for fuel supply of generators, burners or similar equipment.
1.2 Flexible connector pipes may be metallic, nonmetallic, or composite, but are limited to maximum 12 ft (3.65 m) lengths in nominal sizes up to 4 in (102 mm) as flexible transition components within fuel dispensing and/or vapor recovery piping systems, typically intended for use in the following automotive fueling station applications:
1.3 Flexible connector pipes are intended for containment of automotive fuels and similar fuels or liquids under the expected use conditions, and exposures that have similar chemical, physical and material compatibility properties as represented in these requirements based on fuels formulated in accordance with 40 CFR Part 80, Regulation of Fuels and Fuel Additives, and meeting the following ASTM Fuel Specifications and blend limitations. Refer to Annex B (Informative) for a list of Standards on fuels and other liquids.
1.4 Products covered by this Standard are intended to be installed and used in accordance with:
1.5 These products are factory manufactured and intended for on-site field assembly, inspection, and leak testing for the specified applications and use conditions by qualified persons in accordance with the manufacturer's instructions and local requirements.
1.6 These products are intended to be periodically inspected and maintained for continued service, or taken out of service if necessary, by qualified persons in accordance with industry recommended practices and/or the manufacturer’s instructions.
1.7 These products have not been evaluated for use after natural disasters, fires or exposures to chemicals not representative of the test liquids or excessive physical damage beyond the expected assembly, installation and uses as identified in these requirements.
1.8 These products have not been evaluated for special use piping applications where exposed to heavy or continuous physical abuses, excessive mechanical stresses; or environments that are highly corrosive; or operate outside of the expected ambient use temperature range for significant times.
1.9 These requirements do not cover underground piping products for liquid fuels, which are found in the Standard for Nonmetallic Underground Piping for Flammable Liquids, UL 971 or Outline of Investigation for Metallic Underground Piping for Flammable Liquids, UL 971A, and ULC-S679, Standard for Metallic and Nonmetallic Underground Piping for Flammable and Combustible Liquids.
1.10 These requirements do not cover aboveground piping products for gaseous fuels (such as natural gas, liquefied petroleum gas, propane, butane, etc.), which are found in the Standard for Flexible Metallic Hose, UL 536.
1.11 These requirements do not cover fuel dispensing and vapor recovery hose, which are found in the Standard for Hose and Hose Assemblies for Dispensing Flammable and Combustible Liquids, UL 330, the Standard for Hose and Hose Assemblies for Use with Dispensing Devices for Dispensing Gasoline and Gasoline/Ethanol Blends with Nominal Ethanol Concentrations up to 85 Percent (E0-E85), UL 330A, or the Standard for Hose and Hose Assemblies for Use With Dispensing Devices Dispensing Diesel Fuel, Biodiesel Fuel, Diesel/Biodiesel Blends With Nominal Biodiesel Concentrations Up To 20 Percent (B20), Kerosene, and Fuel Oil, UL 330B.
| UL Standards & Engagement | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | UL 2039 |
| Product Name | Tuyaux de raccordement flexibles pour liquides inflammables et combustibles |