1.1 This Standard applies to luminaires for use in non-hazardous locations and that are intended for installation on branch circuits of 600 V nominal or less between conductors in accordance with the Canadian Electrical Code, Part I (CEC), CSA C22.1, with the U.S. National Electrical Code (NEC), ANSI/NFPA 70, and with the Mexican National Electrical Code, NOM-001-SEDE.
1.2 This Standard does not apply to luminaires covered by other standards. The luminaries not covered by this Standard include:
1.3 Requirements applicable to light emitting diode (LED) components and subassemblies integral to a luminaire covered by this standard are provided in UL 8750 and CSA C22.2 No. 250.13.
1.1 This Standard applies to luminaires for use in non-hazardous locations and that are intended for installation on branch circuits of 600 V nominal or less between conductors in accordance with the Canadian Electrical Code, Part I (CEC), CSA C22.1, with the U.S. National Electrical Code (NEC), ANSI/NFPA 70, and with the Mexican National Electrical Code, NOM-001-SEDE.
1.2 This Standard does not apply to luminaires covered by other standards. The luminaries not covered by this Standard include:
1.3 Requirements applicable to light emitting diode (LED) components and subassemblies integral to a luminaire covered by this standard are provided in UL 8750 and CSA C22.2 No. 250.13.
1.1 This Standard applies to luminaires for use in non-hazardous locations and that are intended for installation on branch circuits of 600 V nominal or less between conductors in accordance with the Canadian Electrical Code, Part I (CEC), CSA C22.1, with the U.S. National Electrical Code (NEC), ANSI/NFPA 70, and with the Mexican National Electrical Code, NOM-001-SEDE.
1.2 This Standard does not apply to luminaires covered by other standards. The luminaries not covered by this Standard include:
1.3 Requirements applicable to light emitting diode (LED) components and subassemblies integral to a luminaire covered by this standard are provided in UL 8750 and CSA C22.2 No. 250.13.
| UL Standards & Engagement | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | UL 1598 |
| Product Name | Luminaires |