UL Standards & Engagement Nonrefillable (Disposable) Type Fuel Gas Cylinder Assemblies UL 147A

Description
Nonrefillable (Disposable) Type Fuel Gas Cylinder Assemblies UL 147A 1.1 These requirements cover nonrefillable cylinder assemblies for use with propane, Methylacetylene-Prop adiene, Stabilized (MPS-Gas), and propylene. 1.2 Nonrefillable cylinder assemblies covered by these requirements are used with equipment for such purposes as, and not limited to, camping, cooking, heating, lighting, soldering, or brazing, and as covered in the following standards: a) Liquefied Petroleum Gas Code, NFPA 58-2004. b) Standard for Hand-Held Torches for Fuel Gases, UL 147. c) Portable Catalytic Camp Heaters for Use with Propane Gas, ANSI Z21.62-1977(1992). d) Portable Type Gas Camp Heaters, ANSI Z21.63-2000. e) Portable Type Gas Camp Stoves, ANSI Z21.72-2000. f) Portable Type Gas Camp Lights, ANSI Z21.73-2000. g) Portable Refrigerators for Use with HD-5 Propane Gas, ANSI Z21.74-1992 (1998). 1.3 Methylacetylene-Prop adiene, Stabilized (MPS-Gas) used in nonrefillable cylinder assemblies shall be as defined in the Standard for the Design and Installation of Oxygen-Fuel Gas Systems for Welding, Cutting, and Allied Processes, NFPA 51-2002. 1.4 These requirements do not cover aerosol type containers covered by the requirements in the Standard for Nonrefillable (Disposable) Type Metal Container Assemblies for Butane, UL 147B.
Request a Quote
Description
Nonrefillable (Disposable) Type Fuel Gas Cylinder Assemblies UL 147A 1.1 These requirements cover nonrefillable cylinder assemblies for use with propane, Methylacetylene-Prop adiene, Stabilized (MPS-Gas), and propylene. 1.2 Nonrefillable cylinder assemblies covered by these requirements are used with equipment for such purposes as, and not limited to, camping, cooking, heating, lighting, soldering, or brazing, and as covered in the following standards: a) Liquefied Petroleum Gas Code, NFPA 58-2004. b) Standard for Hand-Held Torches for Fuel Gases, UL 147. c) Portable Catalytic Camp Heaters for Use with Propane Gas, ANSI Z21.62-1977(1992). d) Portable Type Gas Camp Heaters, ANSI Z21.63-2000. e) Portable Type Gas Camp Stoves, ANSI Z21.72-2000. f) Portable Type Gas Camp Lights, ANSI Z21.73-2000. g) Portable Refrigerators for Use with HD-5 Propane Gas, ANSI Z21.74-1992 (1998). 1.3 Methylacetylene-Prop adiene, Stabilized (MPS-Gas) used in nonrefillable cylinder assemblies shall be as defined in the Standard for the Design and Installation of Oxygen-Fuel Gas Systems for Welding, Cutting, and Allied Processes, NFPA 51-2002. 1.4 These requirements do not cover aerosol type containers covered by the requirements in the Standard for Nonrefillable (Disposable) Type Metal Container Assemblies for Butane, UL 147B.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Nonrefillable (Disposable) Type Fuel Gas Cylinder Assemblies - UL 147A - UL Standards & Engagement
Evanston, IL, United States
Nonrefillable (Disposable) Type Fuel Gas Cylinder Assemblies
UL 147A
Nonrefillable (Disposable) Type Fuel Gas Cylinder Assemblies UL 147A
Nonrefillable (Disposable) Type Fuel Gas Cylinder Assemblies UL 147A 1.1 These requirements cover nonrefillable cylinder assemblies for use with propane, Methylacetylene-Prop adiene, Stabilized (MPS-Gas), and propylene. 1.2 Nonrefillable cylinder assemblies covered by these requirements are used with equipment for such purposes as, and not limited to, camping, cooking, heating, lighting, soldering, or brazing, and as covered in the following standards: a) Liquefied Petroleum Gas Code, NFPA 58-2004. b) Standard for Hand-Held Torches for Fuel Gases, UL 147. c) Portable Catalytic Camp Heaters for Use with Propane Gas, ANSI Z21.62-1977(1992). d) Portable Type Gas Camp Heaters, ANSI Z21.63-2000. e) Portable Type Gas Camp Stoves, ANSI Z21.72-2000. f) Portable Type Gas Camp Lights, ANSI Z21.73-2000. g) Portable Refrigerators for Use with HD-5 Propane Gas, ANSI Z21.74-1992 (1998). 1.3 Methylacetylene-Prop adiene, Stabilized (MPS-Gas) used in nonrefillable cylinder assemblies shall be as defined in the Standard for the Design and Installation of Oxygen-Fuel Gas Systems for Welding, Cutting, and Allied Processes, NFPA 51-2002. 1.4 These requirements do not cover aerosol type containers covered by the requirements in the Standard for Nonrefillable (Disposable) Type Metal Container Assemblies for Butane, UL 147B.

Nonrefillable (Disposable) Type Fuel Gas Cylinder Assemblies

UL 147A

1.1 These requirements cover nonrefillable cylinder assemblies for use with propane, Methylacetylene-Propadiene, Stabilized (MPS-Gas), and propylene.

1.2 Nonrefillable cylinder assemblies covered by these requirements are used with equipment for such purposes as, and not limited to, camping, cooking, heating, lighting, soldering, or brazing, and as covered in the following standards:

a) Liquefied Petroleum Gas Code, NFPA 58-2004.

b) Standard for Hand-Held Torches for Fuel Gases, UL 147.

c) Portable Catalytic Camp Heaters for Use with Propane Gas, ANSI Z21.62-1977(1992).

d) Portable Type Gas Camp Heaters, ANSI Z21.63-2000.

e) Portable Type Gas Camp Stoves, ANSI Z21.72-2000.

f) Portable Type Gas Camp Lights, ANSI Z21.73-2000.

g) Portable Refrigerators for Use with HD-5 Propane Gas, ANSI Z21.74-1992 (1998).

1.3 Methylacetylene-Propadiene, Stabilized (MPS-Gas) used in nonrefillable cylinder assemblies shall be as defined in the Standard for the Design and Installation of Oxygen-Fuel Gas Systems for Welding, Cutting, and Allied Processes, NFPA 51-2002.

1.4 These requirements do not cover aerosol type containers covered by the requirements in the Standard for Nonrefillable (Disposable) Type Metal Container Assemblies for Butane, UL 147B.

Supplier's Site

Technical Specifications

  UL Standards & Engagement
Product Category Standards and Technical Documents
Product Number UL 147A
Product Name Nonrefillable (Disposable) Type Fuel Gas Cylinder Assemblies
Unlock Full Specs
to access all available technical data

Similar Products