1.1 These requirements cover household and commercial air compressors, vacuum pumps, inflators (both compressor-type and blower-type inflators), paint sprayers, paint mixers, and paint pigment dispensers intended for indoor or outdoor use or both in accordance with the National Electrical Code, ANSI/NFPA 70. These requirements also cover motor-operated air compressors intended for use with sprinkler systems in accordance with the Standard for Installation of Sprinkler Systems, NFPA 13, and the National Electrical Code, ANSI/NFPA 70.
1.2 These requirements do not cover products:
1.3 These requirements do not cover medical and dental products; products intended to be used in heating, air conditioning, or refrigeration systems; paint heaters; electrostatic paint spraying products; or other products covered by separate requirements.
1.4 These requirements do not cover pneumatic tools and accessories that are covered by the Outline for Investigation for Portable Pneumatic Tools, Subject 7700-1.
1.5 These requirements do not cover industrial compressors that are primarily supplied to an individual customer specification with regard to pressure, flow, electrical supply, or optional equipment.
| UL Standards & Engagement | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | UL 1450 |
| Product Name | Motor-Operated Air Compressors, Vacuum Pumps, and Painting Equipment |