1.1 This Standard covers commercial and industrial plant oil extraction equipment for installation and use indoors in an ordinary (unclassified) locations and hazardous (classified) locations. Hazardous locations are also referred to as explosive atmospheres. Based on the application, installation is in accordance with the manufacturer's installation instructions, together with the following, as applicable:
NOTE 1: For the purposes of this standard the terms “LP-Gas” and “Propane” are interchangeable.
NOTE 2: The term “Class I” was originally included as a prefix to Zone 0, Zone 1 and Zone 2 locations. Since both the term “Class I” and the terms “Zone 0, Zone 1 and Zone 2” only apply to flammable gases, vapors, or liquids, the “Class I” prefix was redundant and has been deleted in the CE Code and NEC. However, marking of “Class I” is left as an option for Zone 0, Zone 1 and Zone 2 locations within the NEC.
1.2 Plant oil extraction equipment includes:
1.3 This equipment, along with systems involving any combination of this equipment, is used for extracting oils from plants as instructed by the manufacturer.
1.4 The requirements in this standard do not cover the physiological or other attributes or effects that may result from the use of this equipment.
1.5 This standard does not apply to equipment involving the following risks of ignition:
1.6 This standard does not apply to mechanical means of extraction of plant oils that do not use solvents.
1.7 This standard does cover the connection to external solvent containers or external solvent sources to the plant oil extraction equipment.
Note: Equipment is a general term including apparatus, fittings, devices, components, and the like used as a part of, or in connection with, an installation.
1.8 This standard does not cover the extraction or processing of cannabis oil in dwelling units or in basements.
1.1 This Standard covers commercial and industrial plant oil extraction equipment for installation and use indoors in an ordinary (unclassified) locations and hazardous (classified) locations. Hazardous locations are also referred to as explosive atmospheres. Based on the application, installation is in accordance with the manufacturer's installation instructions, together with the following, as applicable:
NOTE 1: For the purposes of this standard the terms “LP-Gas” and “Propane” are interchangeable.
NOTE 2: The term “Class I” was originally included as a prefix to Zone 0, Zone 1 and Zone 2 locations. Since both the term “Class I” and the terms “Zone 0, Zone 1 and Zone 2” only apply to flammable gases, vapors, or liquids, the “Class I” prefix was redundant and has been deleted in the CE Code and NEC. However, marking of “Class I” is left as an option for Zone 0, Zone 1 and Zone 2 locations within the NEC.
1.2 Plant oil extraction equipment includes:
1.3 This equipment, along with systems involving any combination of this equipment, is used for extracting oils from plants as instructed by the manufacturer.
1.4 The requirements in this standard do not cover the physiological or other attributes or effects that may result from the use of this equipment.
1.5 This standard does not apply to equipment involving the following risks of ignition:
1.6 This standard does not apply to mechanical means of extraction of plant oils that do not use solvents.
1.7 This standard does cover the connection to external solvent containers or external solvent sources to the plant oil extraction equipment.
Note: Equipment is a general term including apparatus, fittings, devices, components, and the like used as a part of, or in connection with, an installation.
1.8 This standard does not cover the extraction or processing of cannabis oil in dwelling units or in basements.
| UL Standards & Engagement | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | UL 1389 |
| Product Name | Equipement d'extraction d'huile végétale destiné à être installé et utilisé dans des lieux (non classés) ordinaires et des lieux (classés) dangereux |