1.1 These requirements cover polyvinyl chloride (PVC) pressure pipe, machined couplings, fabricated fittings and gaskets and oriented polyvinyl chloride (PVCO) pressure pipe and gaskets for use in underground fire protection systems and connections to such systems.
1.2 These requirements do not cover fittings that consist of mechanical joint retainer devices even when intended for use with polyvinyl chloride (PVC) pressure pipe.
1.3 PVC pipe and couplings covered by these requirements shall be designated according to the Nominal Size, Pressure Class (PC), and Dimension Ratio (DR), as specified in ANSI/AWWA C900 for use with cast iron outside diameter (CIOD) or steel (IPS) pipe as applicable.
1.4 PVCO pipe covered by these requirements shall be designated according to the Nominal Size, Pressure Class (PC), Expansion Ratio (ER) and Wall-Thickness-Ratio
1.5 Requirements for the installation and use of PVC pressure pipe and couplings for fire protection service are specified in the Standard for the Installation of Private Fire Service Mains and their Appurtenances, NFPA 24 or the Standard for the Installation of Sprinkler Systems, NFPA 13.
1.1 These requirements cover polyvinyl chloride (PVC) pressure pipe, machined couplings, fabricated fittings and gaskets and oriented polyvinyl chloride (PVCO) pressure pipe and gaskets for use in underground fire protection systems and connections to such systems.
1.2 These requirements do not cover fittings that consist of mechanical joint retainer devices even when intended for use with polyvinyl chloride (PVC) pressure pipe.
1.3 PVC pipe and couplings covered by these requirements shall be designated according to the Nominal Size, Pressure Class (PC), and Dimension Ratio (DR), as specified in ANSI/AWWA C900 for use with cast iron outside diameter (CIOD) or steel (IPS) pipe as applicable.
1.4 PVCO pipe covered by these requirements shall be designated according to the Nominal Size, Pressure Class (PC), Expansion Ratio (ER) and Wall-Thickness-Ratio
1.5 Requirements for the installation and use of PVC pressure pipe and couplings for fire protection service are specified in the Standard for the Installation of Private Fire Service Mains and their Appurtenances, NFPA 24 or the Standard for the Installation of Sprinkler Systems, NFPA 13.
| UL Standards & Engagement | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | UL 1285 |
| Product Name | Tuyaux et accouplements, polychlorure de vinyle (PVC) et polychlorure de vinyle orienté (PCVO) utilisés dans les systèmes souterrains de lutte contre les incendies |