1.1 These requirements cover the shielded and nonshielded medium-voltage power cables that are described in (single-conductor) and (multiple-conductor)
. Multiple-conductor cables may include one or more individually jacketed non-conductive optical-fiber members. These electrical and hybrid electrical and optical-fiber cables are for use (optical and electrical functions associated in the case of a hybrid cable) in accordance with Article 328 and other applicable parts of the National Electrical Code (NEC), ANSI/NFPA 70.
1.2 These cables have one or more stranded copper or aluminum conductors that are insulated with a solid, extruded dielectric. Cables that have a metal sheath or interlocked armor incorporate an effective grounding path. A grounding conductor is optional in other cables. Cables for direct burial are so marked and have an overall covering (see 4 for direct-burial cables that are not covered). Cables that are for use in cable trays generally are so marked (see 1 and 2). Cables that are sunlight-resistant generally are so marked (see 1 - 3). Cables that are marked "MV-90" or "MV-90 dry" have a maximum operating temperature of 90°C (194°F). Cables that are marked "MV-105" have a maximum operating temperature of 105°C (221°F) for use where design conditions require a maximum conductor temperature above 90°C (194°F). Cables that are marked "dry" have insulation for use only in dry locations. All other cables have insulation that is for use in both wet and dry locations. Multiple-conductor cables that include one or more optical-fiber members are surface marked to so indicate. Cables that are marked "oil resistant II" are for exposure to mineral oil at temperatures not in excess of 75°C (167°F). Cables that are marked "oil resistant I" are for exposure to mineral oil at temperatures not in excess of 60°C (140°F).
1.3 A multiple-conductor Type MV cable that has a smooth (other than lead) or corrugated metal sheath or that has interlocked metal armor may be marked for use also as Type MC cable.
1.4 This standard does not include requirements for cables with concentric neutral conductors. However, it is possible to have a single-conductor cable with a concentric neutral conductor manufactured in accordance with the requirements of other standards, that meets the requirements for jacketed single-conductor shielded cable in this standard.
Voltage rating
Size
Use
Insulation material
Percent insulation level
Insulation thicknesses
Shield
Overall covering
8 AWG - 1000 kcmil
90°C (194°F) dry
XLPE or EPCV
-
Column A
nonshielded
None
2400
90°C (194°F) dry
XLPE, EPCV, DREP, or EP
-
Column B
nonshielded
Nonconductive jacket Column B
90°C (194°F) wet or dry
XLPE, DREP, or EP
-
Column C
nonshielded
Nonconductive jacket Column C
5000
8 AWG - 2000 kcmil
90°C (194°F)
or
105°C (221°F)
wet or dry
XLPE, DREP, or EP
100 or 133
or
Shielded
a
8000
6 AWG - 2000 kcmil
90°C (194°F)
or
105°C (221°F)
wet or dry
XLPE, DREP, or EP
100, 133, or 173
or
Shielded
a
15000
2 AWG - 2000 kcmil
90°C (194°F)
or
105°C (221°F)
wet or dry
XLPE, DREP, or EP
100, 133, or 173
or
Shielded
a
25000
1 AWG - 2000 kcmil
90°C (194°F)
or
105°C (221°F)
wet or dry
XLPE, DREP, or EP
100, 133, or 173
or
Shielded
a
28000
1 AWG - 2000 kcmil
90°C (194°F)
or
105°C (221°F)
wet or dry
XLPE, DREP, or EP
100, 133, or 173
or
Shielded
a
35000
1/0 AWG - 2000 kcmil
90°C (194°F)
or
105°C (221°F)
wet or dry
XLPE, DREP, or EP
100, 133, or 173
or
Shielded
a a The overall covering consists of one of the following (see for complete descriptions):
1) Conductive nonmetallic insulation covering () as part of shielding, with or without nonmagnetic metal sheath or armor over conductive nonmetallic insulation covering as part of shielding, with or without supplementary non-conductive jacket () over metal sheath or armor.
2) Non-conductive jacket () over shielding, with or without nonmagnetic metal sheath or armor over non-conductive jacket, with or without supplementary non-conductive jacket () over metal sheath or armor.
3) Nonmagnetic metal sheath or armor as part of shielding, with or without supplementary non-conductive jacket () over metal sheath or armor.
Voltage rating
Circuit conductors
Grounding conductor
Overall covering
Size
Use
Insulation material
Percent insulation level
Insulation thicknesses
Shield
Individual covering
2400
8 AWG - 1000 kcmil
90°C
(194°F) dry
XLPE or EPCV
-
Column A
nonshielded
None
Optional Covered 1
None - assembly of single-conductor cables
90°C
(194°F) dry
XLPE, EPCV, DREP, or EP
-
Column B
nonshielded
Non-conductive jacket Column B
Optional Covered 1
None - assembly of single-conductor cables
90°C
(194°F) wet or dry
XLPE, DREP, or EP
-
Column C
nonshielded
Non-conductive jacket Column C
Optional Covered
None - assembly of single-conductor cables
90°C
(194°F) or 105°C
(221°F) wet or dry
XLPE, DREP, or EP
Column C
nonshielded
None or Non-conductive jacket ()
Optional Bare 5
Non-conductive jacket ()
-
Required Bare 1
Interlocked armor with or without Supplementary jacket
May be required Bare 3 and 4
Metal sheath with or without Supplementary jacket
5000
8 AWG - 2000 kcmil
90°C
(194°F) or 105°C
(221°F)
XLPE, DREP, or EP
100
,
Shielded
Non-conductive jacket () over shield
Optional Covered 1
None
Conductive nonmetallic insulation covering () as part of shield
Optional Covered
None
Metal sheath as part of shield with or without Supplementary jacket
Optional Covered 1
None
8000
6 AWG - 2000 kcmil
90°C
(194°F) or 105°C
(221°F) wet or dry
XLPE, DREP, or EP
100, 133, or 173
,
Shielded
None or Non-conductive jacket ()
Optional Bare 5
Non-conductive jacket ()
Required Bare 1
Interlocked armor with or without Supplementary jacket
15000
2 AWG - 2000 kcmil
90°C
(194°F) or 105°C
(221°F) wet or dry
XLPE, DREP, or EP
100, 133, or 173
May be required to Bare 3 and 4
Metal sheath with or without Supplementary jacket
Non-conductive jacket () over shield
Optional Covered 1
None
25000
1 AWG - 2000 kcmil
90°C
(194°F) or 105°C
(221°F) wet or dry
XLPE, DREP, or EP
100, 133, or 173
Conductive nonmetallic insulation covering () as part of shield
Optional Covered 1
None
Metal sheath as part of shield with or without supplementary jacket
Optional Covered 1
None
28000
1 AWG - 2000 kcmil
90°C
(194°F) or 105°C
(221°F) wet or dry
XLPE, DREP, or EP
100, 133, or 173
,
None or Non-conductive jacket ()
Optional Bare 5
Non-conductive jacket ()
Required Bare 2
Interlocked armor with or without Supplementary jacket
May be required Bare 3 and 4
Metal sheath with or without Supplementary jacket
35000
1/0 AWG - 2000 kcmil
90°C
(194°F) or 105°C
(221°F) wet or dry
XLPE, DREP, or EP
100, 133, or 173
,
Shielded
Non-conductive jacket () over shield
Optional Covered
None
Conductive nonmetallic insulation covering () as part of shield
Optional Covered 1
None
Metal sheath as part of shield with or without Supplementary jacket
Optional Covered 1
None
1.1 These requirements cover the shielded and nonshielded medium-voltage power cables that are described in (single-conductor) and (multiple-conductor). Multiple-conductor cables may include one or more individually jacketed non-conductive optical-fiber members. These electrical and hybrid electrical and optical-fiber cables are for use (optical and electrical functions associated in the case of a hybrid cable) in accordance with Article 328 and other applicable parts of the National Electrical Code (NEC), ANSI/NFPA 70.
1.2 These cables have one or more stranded copper or aluminum conductors that are insulated with a solid, extruded dielectric. Cables that have a metal sheath or interlocked armor incorporate an effective grounding path. A grounding conductor is optional in other cables. Cables for direct burial are so marked and have an overall covering (see 4 for direct-burial cables that are not covered). Cables that are for use in cable trays generally are so marked (see 1 and 2). Cables that are sunlight-resistant generally are so marked (see 1 - 3). Cables that are marked "MV-90" or "MV-90 dry" have a maximum operating temperature of 90°C (194°F). Cables that are marked "MV-105" have a maximum operating temperature of 105°C (221°F) for use where design conditions require a maximum conductor temperature above 90°C (194°F). Cables that are marked "dry" have insulation for use only in dry locations. All other cables have insulation that is for use in both wet and dry locations. Multiple-conductor cables that include one or more optical-fiber members are surface marked to so indicate. Cables that are marked "oil resistant II" are for exposure to mineral oil at temperatures not in excess of 75°C (167°F). Cables that are marked "oil resistant I" are for exposure to mineral oil at temperatures not in excess of 60°C (140°F).
1.3 A multiple-conductor Type MV cable that has a smooth (other than lead) or corrugated metal sheath or that has interlocked metal armor may be marked for use also as Type MC cable.
1.4 This standard does not include requirements for cables with concentric neutral conductors. However, it is possible to have a single-conductor cable with a concentric neutral conductor manufactured in accordance with the requirements of other standards, that meets the requirements for jacketed single-conductor shielded cable in this standard.
Voltage rating
Size
Use
Insulation material
Percent insulation level
Insulation thicknesses
Shield
Overall covering
8 AWG - 1000 kcmil
90°C (194°F) dry
XLPE or EPCV
-
Column A
nonshielded
None
2400
90°C (194°F) dry
XLPE, EPCV, DREP, or EP
-
Column B
nonshielded
Nonconductive jacket Column B
90°C (194°F) wet or dry
XLPE, DREP, or EP
-
Column C
nonshielded
Nonconductive jacket Column C
5000
8 AWG - 2000 kcmil
90°C (194°F)
or
105°C (221°F)
wet or dry
XLPE, DREP, or EP
100 or 133
or
Shielded
a
8000
6 AWG - 2000 kcmil
90°C (194°F)
or
105°C (221°F)
wet or dry
XLPE, DREP, or EP
100, 133, or 173
or
Shielded
a
15000
2 AWG - 2000 kcmil
90°C (194°F)
or
105°C (221°F)
wet or dry
XLPE, DREP, or EP
100, 133, or 173
or
Shielded
a
25000
1 AWG - 2000 kcmil
90°C (194°F)
or
105°C (221°F)
wet or dry
XLPE, DREP, or EP
100, 133, or 173
or
Shielded
a
28000
1 AWG - 2000 kcmil
90°C (194°F)
or
105°C (221°F)
wet or dry
XLPE, DREP, or EP
100, 133, or 173
or
Shielded
a
35000
1/0 AWG - 2000 kcmil
90°C (194°F)
or
105°C (221°F)
wet or dry
XLPE, DREP, or EP
100, 133, or 173
or
Shielded
a
a The overall covering consists of one of the following (see for complete descriptions):
1) Conductive nonmetallic insulation covering () as part of shielding, with or without nonmagnetic metal sheath or armor over conductive nonmetallic insulation covering as part of shielding, with or without supplementary non-conductive jacket () over metal sheath or armor.
2) Non-conductive jacket () over shielding, with or without nonmagnetic metal sheath or armor over non-conductive jacket, with or without supplementary non-conductive jacket () over metal sheath or armor.
3) Nonmagnetic metal sheath or armor as part of shielding, with or without supplementary non-conductive jacket () over metal sheath or armor.
Voltage rating
Circuit conductors
Grounding conductor
Overall covering
Size
Use
Insulation material
Percent insulation level
Insulation thicknesses
Shield
Individual covering
2400
8 AWG - 1000 kcmil
90°C
(194°F) dry
XLPE or EPCV
-
Column A
nonshielded
None
Optional Covered 1
None - assembly of single-conductor cables
90°C
(194°F) dry
XLPE, EPCV, DREP, or EP
-
Column B
nonshielded
Non-conductive jacket Column B
Optional Covered 1
None - assembly of single-conductor cables
90°C
(194°F) wet or dry
XLPE, DREP, or EP
-
Column C
nonshielded
Non-conductive jacket Column C
Optional Covered
None - assembly of single-conductor cables
90°C
(194°F) or 105°C
(221°F) wet or dry
XLPE, DREP, or EP
Column C
nonshielded
None or Non-conductive jacket ()
Optional Bare 5
Non-conductive jacket ()
-
Required Bare 1
Interlocked armor with or without Supplementary jacket
May be required Bare 3 and 4
Metal sheath with or without Supplementary jacket
5000
8 AWG - 2000 kcmil
90°C
(194°F) or 105°C
(221°F)
XLPE, DREP, or EP
100
,
Shielded
Non-conductive jacket () over shield
Optional Covered 1
None
Conductive nonmetallic insulation covering () as part of shield
Optional Covered
None
Metal sheath as part of shield with or without Supplementary jacket
Optional Covered 1
None
8000
6 AWG - 2000 kcmil
90°C
(194°F) or 105°C
(221°F) wet or dry
XLPE, DREP, or EP
100, 133, or 173
,
Shielded
None or Non-conductive jacket ()
Optional Bare 5
Non-conductive jacket ()
Required Bare 1
Interlocked armor with or without Supplementary jacket
15000
2 AWG - 2000 kcmil
90°C
(194°F) or 105°C
(221°F) wet or dry
XLPE, DREP, or EP
100, 133, or 173
May be required to Bare 3 and 4
Metal sheath with or without Supplementary jacket
Non-conductive jacket () over shield
Optional Covered 1
None
25000
1 AWG - 2000 kcmil
90°C
(194°F) or 105°C
(221°F) wet or dry
XLPE, DREP, or EP
100, 133, or 173
Conductive nonmetallic insulation covering () as part of shield
Optional Covered 1
None
Metal sheath as part of shield with or without supplementary jacket
Optional Covered 1
None
28000
1 AWG - 2000 kcmil
90°C
(194°F) or 105°C
(221°F) wet or dry
XLPE, DREP, or EP
100, 133, or 173
,
None or Non-conductive jacket ()
Optional Bare 5
Non-conductive jacket ()
Required Bare 2
Interlocked armor with or without Supplementary jacket
May be required Bare 3 and 4
Metal sheath with or without Supplementary jacket
35000
1/0 AWG - 2000 kcmil
90°C
(194°F) or 105°C
(221°F) wet or dry
XLPE, DREP, or EP
100, 133, or 173
,
Shielded
Non-conductive jacket () over shield
Optional Covered
None
Conductive nonmetallic insulation covering () as part of shield
Optional Covered 1
None
Metal sheath as part of shield with or without Supplementary jacket
Optional Covered 1
None