United Case iM3200 Pelican™ Storm Case UCS3200BLP-gr

Description
Interior Dimensions 44.00" x 14.00" x 6.00" (111.7 x 35.5 x 15.2 cm) Six Press & Pull Latches Two Double-layered, Soft-grip Handles Two Padlockable Hasps In-line Wheels Vortex® Valve Powerful Hinges Lightweight Strong HPX® Resin Watertight Guaranteed For Life
Description
Interior Dimensions 44.00" x 14.00" x 6.00" (111.7 x 35.5 x 15.2 cm) Six Press & Pull Latches Two Double-layered, Soft-grip Handles Two Padlockable Hasps In-line Wheels Vortex® Valve Powerful Hinges Lightweight Strong HPX® Resin Watertight Guaranteed For Life

Suppliers

Company
Product
Description
Supplier Links
iM3200 Pelican™ Storm Case - UCS3200BLP-gr - United Case
Kissimmee, FL, USA
iM3200 Pelican™ Storm Case
UCS3200BLP-gr
iM3200 Pelican™ Storm Case UCS3200BLP-gr
Interior Dimensions 44.00" x 14.00" x 6.00" (111.7 x 35.5 x 15.2 cm) Six Press & Pull Latches Two Double-layered, Soft-grip Handles Two Padlockable Hasps In-line Wheels Vortex® Valve Powerful Hinges Lightweight Strong HPX® Resin Watertight Guaranteed For Life
  • Interior Dimensions
    44.00" x 14.00" x 6.00" (111.7 x 35.5 x 15.2 cm)
  • Six Press & Pull Latches
  • Two Double-layered, Soft-grip Handles
  • Two Padlockable Hasps
  • In-line Wheels
  • Vortex® Valve
  • Powerful Hinges
  • Lightweight Strong HPX® Resin
  • Watertight
  • Guaranteed For Life
Supplier's Site

Technical Specifications

  United Case
Product Category Industrial Containers
Product Number UCS3200BLP-gr
Product Name iM3200 Pelican™ Storm Case
Features MoistureBarrier
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details
Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Hinged Containers - CVC-1.50-1 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.45 inch (36.83 mm)
Width 1.4 inch (35.56 mm)
View Details