United Case iM2370 Pelican™ Storm Case UCS2370BLP-lt

Description
Case Features Interior Dimensions 18.20" x 12.10" x 5.20" (46.2 x 30.7 x 13.2 cm) Two Integrated Key Lockable Latches Two Easy To Open Press & Pull Latches Double-layered Soft-grip Handle Two Padlockable Hasps Vortex® Valve Powerful Hinges Integrated Lid Stay Meets Carry-on Regulations Lightweight Strong HPX® Resin Watertight Dustproof Guaranteed For Life Strap and items shown not included.
Description
Case Features Interior Dimensions 18.20" x 12.10" x 5.20" (46.2 x 30.7 x 13.2 cm) Two Integrated Key Lockable Latches Two Easy To Open Press & Pull Latches Double-layered Soft-grip Handle Two Padlockable Hasps Vortex® Valve Powerful Hinges Integrated Lid Stay Meets Carry-on Regulations Lightweight Strong HPX® Resin Watertight Dustproof Guaranteed For Life Strap and items shown not included.

Suppliers

Company
Product
Description
Supplier Links
iM2370 Pelican™ Storm Case - UCS2370BLP-lt - United Case
Kissimmee, FL, USA
iM2370 Pelican™ Storm Case
UCS2370BLP-lt
iM2370 Pelican™ Storm Case UCS2370BLP-lt
Case Features Interior Dimensions 18.20" x 12.10" x 5.20" (46.2 x 30.7 x 13.2 cm) Two Integrated Key Lockable Latches Two Easy To Open Press & Pull Latches Double-layered Soft-grip Handle Two Padlockable Hasps Vortex® Valve Powerful Hinges Integrated Lid Stay Meets Carry-on Regulations Lightweight Strong HPX® Resin Watertight Dustproof Guaranteed For Life Strap and items shown not included.

Case Features

  • Interior Dimensions
    18.20" x 12.10" x 5.20" (46.2 x 30.7 x 13.2 cm)
  • Two Integrated Key Lockable Latches
  • Two Easy To Open Press & Pull Latches
  • Double-layered Soft-grip Handle
  • Two Padlockable Hasps
  • Vortex® Valve
  • Powerful Hinges
  • Integrated Lid Stay
  • Meets Carry-on Regulations
  • Lightweight Strong HPX® Resin
  • Watertight
  • Dustproof
  • Guaranteed For Life

Strap and items shown not included.

Supplier's Site

Technical Specifications

  United Case
Product Category Industrial Containers
Product Number UCS2370BLP-lt
Product Name iM2370 Pelican™ Storm Case
Features MoistureBarrier
Unlock Full Specs
to access all available technical data

Similar Products

55-Gallon Open-Head UN Rated Steel Drum - DRM423 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Transit Cases - 2820313 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic; Polypropylene (PP); Polypropylene
Height 17.99 inch (457 mm)
View Details
Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details