United Case Pelican™ Storm iM2950 w/ Foam Insert up to 20 M9/1911 UCP472M9-20-BLK-gr

Description
Interior Dimensions 29.00" x 18.00" x 10.50" Exterior Dimensions 31.30" x 20.40" x 12.20"
Description
Interior Dimensions 29.00" x 18.00" x 10.50" Exterior Dimensions 31.30" x 20.40" x 12.20"

Suppliers

Company
Product
Description
Supplier Links
Pelican™ Storm iM2950 w/ Foam Insert up to 20 M9/1911 - UCP472M9-20-BLK-gr - United Case
Kissimmee, FL, USA
Pelican™ Storm iM2950 w/ Foam Insert up to 20 M9/1911
UCP472M9-20-BLK-gr
Pelican™ Storm iM2950 w/ Foam Insert up to 20 M9/1911 UCP472M9-20-BLK-gr
Interior Dimensions 29.00" x 18.00" x 10.50" Exterior Dimensions 31.30" x 20.40" x 12.20"
  • Interior Dimensions
    29.00" x 18.00" x 10.50"
  • Exterior Dimensions
    31.30" x 20.40" x 12.20"
Supplier's Site

Technical Specifications

  United Case
Product Category Industrial Containers
Product Number UCP472M9-20-BLK-gr
Product Name Pelican™ Storm iM2950 w/ Foam Insert up to 20 M9/1911
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details
Laurel Benchtop Laboratory Cases for One or Two 1/8 DIN Instruments -  - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Hinged Containers - CVC-1.50-1 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.45 inch (36.83 mm)
Width 1.4 inch (35.56 mm)
View Details