United Case M4-SF Pelican™ Rifle / Gun Case Foam Insert UCP472M4-SF-gr

Description
Interior Dimensions 44.00" x 14.00" x 6.00" Exterior Dimensions 47.20" x 16.50" x 6.70"
Description
Interior Dimensions 44.00" x 14.00" x 6.00" Exterior Dimensions 47.20" x 16.50" x 6.70"

Suppliers

Company
Product
Description
Supplier Links
M4-SF Pelican™ Rifle / Gun Case Foam Insert - UCP472M4-SF-gr - United Case
Kissimmee, FL, USA
M4-SF Pelican™ Rifle / Gun Case Foam Insert
UCP472M4-SF-gr
M4-SF Pelican™ Rifle / Gun Case Foam Insert UCP472M4-SF-gr
Interior Dimensions 44.00" x 14.00" x 6.00" Exterior Dimensions 47.20" x 16.50" x 6.70"
  • Interior Dimensions
    44.00" x 14.00" x 6.00"
  • Exterior Dimensions
    47.20" x 16.50" x 6.70"
Supplier's Site

Technical Specifications

  United Case
Product Category Industrial Containers
Product Number UCP472M4-SF-gr
Product Name M4-SF Pelican™ Rifle / Gun Case Foam Insert
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details
Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Hinged Containers - CVC-2.00-1/2-TC - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5300 inch (13.46 mm)
Width 1.81 inch (45.97 mm)
View Details