UCP472M24A2-BLK-GR -- PELICAN STORM IM3300 W/ M24A2 FOAM INSERT
United Case
Pelican Storm iM3300 w/ M24A2 Foam Insert
UCP472M24A2-BLK-gr
Description
Interior Dimensions 50.50" x 14.00" x 6.00"
Exterior Dimensions 53.80" x 16.50" x 6.70"
Description
Interior Dimensions 50.50" x 14.00" x 6.00"
Exterior Dimensions 53.80" x 16.50" x 6.70"
Suppliers
Interior Dimensions 50.50" x 14.00" x 6.00"
Exterior Dimensions 53.80" x 16.50" x 6.70"
- Interior Dimensions
50.50" x 14.00" x 6.00"
- Exterior Dimensions
53.80" x 16.50" x 6.70"
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Containers |
|
Product Number
|
UCP472M24A2-BLK-gr |
|
Product Name
|
Pelican Storm iM3300 w/ M24A2 Foam Insert |
Unlock Full Specs
to access all available technical data
Similar Products
Height
1.8 inch (45.72 mm)
Length
3.9 inch (99.06 mm)
Width
7.3 inch (185 mm)
View Details