United Case 1730 Pelican™ Case UCP1730BLN-ts

Description
Interior Dimensions 34.00" x 24.00" x 12.50" (86.3 x 60.9 x 31.7 cm) Watertight, crushproof, and dust proof Easy open Double Throw latches Open cell core with solid wall design - strong, light weight O-ring seal Automatic Pressure Equalization Valve Optional Humidity gauge changes color above 40% Optional Manual Pressure Equalization Valve Fold down handles Two (2) strong polyurethane wheels with stainless steel bearings Stainless steel hardware and padlock protectors Available with 5-layers of solid foam Personalized nameplate service available Unconditional Lifetime Guarantee of Excellence Extra deep stackable cleats
Description
Interior Dimensions 34.00" x 24.00" x 12.50" (86.3 x 60.9 x 31.7 cm) Watertight, crushproof, and dust proof Easy open Double Throw latches Open cell core with solid wall design - strong, light weight O-ring seal Automatic Pressure Equalization Valve Optional Humidity gauge changes color above 40% Optional Manual Pressure Equalization Valve Fold down handles Two (2) strong polyurethane wheels with stainless steel bearings Stainless steel hardware and padlock protectors Available with 5-layers of solid foam Personalized nameplate service available Unconditional Lifetime Guarantee of Excellence Extra deep stackable cleats

Suppliers

Company
Product
Description
Supplier Links
1730 Pelican™ Case - UCP1730BLN-ts - United Case
Kissimmee, FL, USA
1730 Pelican™ Case
UCP1730BLN-ts
1730 Pelican™ Case UCP1730BLN-ts
Interior Dimensions 34.00" x 24.00" x 12.50" (86.3 x 60.9 x 31.7 cm) Watertight, crushproof, and dust proof Easy open Double Throw latches Open cell core with solid wall design - strong, light weight O-ring seal Automatic Pressure Equalization Valve Optional Humidity gauge changes color above 40% Optional Manual Pressure Equalization Valve Fold down handles Two (2) strong polyurethane wheels with stainless steel bearings Stainless steel hardware and padlock protectors Available with 5-layers of solid foam Personalized nameplate service available Unconditional Lifetime Guarantee of Excellence Extra deep stackable cleats
  • Interior Dimensions
    34.00" x 24.00" x 12.50" (86.3 x 60.9 x 31.7 cm)
  • Watertight, crushproof, and dust proof
  • Easy open Double Throw latches
  • Open cell core with solid wall design - strong, light weight
  • O-ring seal
  • Automatic Pressure Equalization Valve
  • Optional Humidity gauge changes color above 40%
  • Optional Manual Pressure Equalization Valve
  • Fold down handles
  • Two (2) strong polyurethane wheels with stainless steel bearings
  • Stainless steel hardware and padlock protectors
  • Available with 5-layers of solid foam
  • Personalized nameplate service available
  • Unconditional Lifetime Guarantee of Excellence
  • Extra deep stackable cleats
Supplier's Site

Technical Specifications

  United Case
Product Category Industrial Containers
Product Number UCP1730BLN-ts
Product Name 1730 Pelican™ Case
Features MoistureBarrier
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details