United Case 1730 Pelican™ Case UCP1730BLN-Cam

Description
Interior Dimensions 34.00" x 24.00" x 12.50" (86.3 x 60.9 x 31.7 cm) Watertight, crushproof, and dust proof Easy open Double Throw latches Open cell core with solid wall design - strong, light weight O-ring seal Automatic Pressure Equalization Valve Optional Humidity gauge changes color above 40% Optional Manual Pressure Equalization Valve Fold down handles Two (2) strong polyurethane wheels with stainless steel bearings Stainless steel hardware and padlock protectors Available with 5-layers of solid foam Personalized nameplate service available Unconditional Lifetime Guarantee of Excellence Extra deep stackable cleats
Description
Interior Dimensions 34.00" x 24.00" x 12.50" (86.3 x 60.9 x 31.7 cm) Watertight, crushproof, and dust proof Easy open Double Throw latches Open cell core with solid wall design - strong, light weight O-ring seal Automatic Pressure Equalization Valve Optional Humidity gauge changes color above 40% Optional Manual Pressure Equalization Valve Fold down handles Two (2) strong polyurethane wheels with stainless steel bearings Stainless steel hardware and padlock protectors Available with 5-layers of solid foam Personalized nameplate service available Unconditional Lifetime Guarantee of Excellence Extra deep stackable cleats

Suppliers

Company
Product
Description
Supplier Links
1730 Pelican™ Case - UCP1730BLN-Cam - United Case
Kissimmee, FL, USA
1730 Pelican™ Case
UCP1730BLN-Cam
1730 Pelican™ Case UCP1730BLN-Cam
Interior Dimensions 34.00" x 24.00" x 12.50" (86.3 x 60.9 x 31.7 cm) Watertight, crushproof, and dust proof Easy open Double Throw latches Open cell core with solid wall design - strong, light weight O-ring seal Automatic Pressure Equalization Valve Optional Humidity gauge changes color above 40% Optional Manual Pressure Equalization Valve Fold down handles Two (2) strong polyurethane wheels with stainless steel bearings Stainless steel hardware and padlock protectors Available with 5-layers of solid foam Personalized nameplate service available Unconditional Lifetime Guarantee of Excellence Extra deep stackable cleats
  • Interior Dimensions
    34.00" x 24.00" x 12.50" (86.3 x 60.9 x 31.7 cm)
  • Watertight, crushproof, and dust proof
  • Easy open Double Throw latches
  • Open cell core with solid wall design - strong, light weight
  • O-ring seal
  • Automatic Pressure Equalization Valve
  • Optional Humidity gauge changes color above 40%
  • Optional Manual Pressure Equalization Valve
  • Fold down handles
  • Two (2) strong polyurethane wheels with stainless steel bearings
  • Stainless steel hardware and padlock protectors
  • Available with 5-layers of solid foam
  • Personalized nameplate service available
  • Unconditional Lifetime Guarantee of Excellence
  • Extra deep stackable cleats
Supplier's Site

Technical Specifications

  United Case
Product Category Industrial Containers
Product Number UCP1730BLN-Cam
Product Name 1730 Pelican™ Case
Features MoistureBarrier
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Transit Cases - 2874552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic; Polypropylene (PP); Polypropylene
Height 15.98 inch (406 mm)
View Details
Hinged Containers - CVC-1.50-1 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.45 inch (36.83 mm)
Width 1.4 inch (35.56 mm)
View Details