United Case 1510LOC Pelican™ Case UCP1510BLLOC-lt

Description
Case Features Interior Dimensions 19.75" x 11.00" x 7.60" (50.1 x 27.9 x 19.3 cm) Watertight, crushproof, and dust proof Retractable extension handle 2 Strong polyurethane wheels with stainless steel bearings Easy open Double Throw latches Open cell core with solid wall design - strong, light weight O-ring seal Automatic Pressure Equalization Valve Comfortable rubber over-molded top and side handles Stainless steel hardware and padlock protectors Personalized nameplate service available Unconditional Lifetime Guarantee of Excellence FAA maximum carry on size This case has internal wheel and/or handle wells that will reduce usable area. Please review for each application.
Description
Case Features Interior Dimensions 19.75" x 11.00" x 7.60" (50.1 x 27.9 x 19.3 cm) Watertight, crushproof, and dust proof Retractable extension handle 2 Strong polyurethane wheels with stainless steel bearings Easy open Double Throw latches Open cell core with solid wall design - strong, light weight O-ring seal Automatic Pressure Equalization Valve Comfortable rubber over-molded top and side handles Stainless steel hardware and padlock protectors Personalized nameplate service available Unconditional Lifetime Guarantee of Excellence FAA maximum carry on size This case has internal wheel and/or handle wells that will reduce usable area. Please review for each application.

Suppliers

Company
Product
Description
Supplier Links
1510LOC Pelican™ Case - UCP1510BLLOC-lt - United Case
Kissimmee, FL, USA
1510LOC Pelican™ Case
UCP1510BLLOC-lt
1510LOC Pelican™ Case UCP1510BLLOC-lt
Case Features Interior Dimensions 19.75" x 11.00" x 7.60" (50.1 x 27.9 x 19.3 cm) Watertight, crushproof, and dust proof Retractable extension handle 2 Strong polyurethane wheels with stainless steel bearings Easy open Double Throw latches Open cell core with solid wall design - strong, light weight O-ring seal Automatic Pressure Equalization Valve Comfortable rubber over-molded top and side handles Stainless steel hardware and padlock protectors Personalized nameplate service available Unconditional Lifetime Guarantee of Excellence FAA maximum carry on size This case has internal wheel and/or handle wells that will reduce usable area. Please review for each application.

Case Features

  • Interior Dimensions
    19.75" x 11.00" x 7.60" (50.1 x 27.9 x 19.3 cm)
  • Watertight, crushproof, and dust proof
  • Retractable extension handle
  • 2 Strong polyurethane wheels with stainless steel bearings
  • Easy open Double Throw latches
  • Open cell core with solid wall design - strong, light weight
  • O-ring seal
  • Automatic Pressure Equalization Valve
  • Comfortable rubber over-molded top and side handles
  • Stainless steel hardware and padlock protectors
  • Personalized nameplate service available
  • Unconditional Lifetime Guarantee of Excellence
  • FAA maximum carry on size
  • This case has internal wheel and/or handle wells that will reduce usable area. Please review for each application.
Supplier's Site

Technical Specifications

  United Case
Product Category Industrial Containers
Product Number UCP1510BLLOC-lt
Product Name 1510LOC Pelican™ Case
Features MoistureBarrier
Unlock Full Specs
to access all available technical data

Similar Products

Hard Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details