United Case 1495 Pelican™ Case UCP1495BLN-lt

Description
Case Features Interior Dimensions 18.87" x 13.12" x 3.81" (47.9 x 33.3 x 9.7 cm) Watertight, crushproof, and dust proof Fold down overmolded handle Easy open Double Throw latches Automatic Pressure Equalization Valve Stainless steel padlock protectors Available with Pick 'N' Pluck&tm; with convoluted lid foam Optional padded shoulder strap Optional personalized nameplate Unconditional Lifetime Guarantee of Excellence Fits up to 17" laptops 3 dial combination lock included
Description
Case Features Interior Dimensions 18.87" x 13.12" x 3.81" (47.9 x 33.3 x 9.7 cm) Watertight, crushproof, and dust proof Fold down overmolded handle Easy open Double Throw latches Automatic Pressure Equalization Valve Stainless steel padlock protectors Available with Pick 'N' Pluck&tm; with convoluted lid foam Optional padded shoulder strap Optional personalized nameplate Unconditional Lifetime Guarantee of Excellence Fits up to 17" laptops 3 dial combination lock included

Suppliers

Company
Product
Description
Supplier Links
1495 Pelican™ Case - UCP1495BLN-lt - United Case
Kissimmee, FL, USA
1495 Pelican™ Case
UCP1495BLN-lt
1495 Pelican™ Case UCP1495BLN-lt
Case Features Interior Dimensions 18.87" x 13.12" x 3.81" (47.9 x 33.3 x 9.7 cm) Watertight, crushproof, and dust proof Fold down overmolded handle Easy open Double Throw latches Automatic Pressure Equalization Valve Stainless steel padlock protectors Available with Pick 'N' Pluck&tm; with convoluted lid foam Optional padded shoulder strap Optional personalized nameplate Unconditional Lifetime Guarantee of Excellence Fits up to 17" laptops 3 dial combination lock included

Case Features

  • Interior Dimensions
    18.87" x 13.12" x 3.81" (47.9 x 33.3 x 9.7 cm)
  • Watertight, crushproof, and dust proof
  • Fold down overmolded handle
  • Easy open Double Throw latches
  • Automatic Pressure Equalization Valve
  • Stainless steel padlock protectors
  • Available with Pick 'N' Pluck&tm; with convoluted lid foam
  • Optional padded shoulder strap
  • Optional personalized nameplate
  • Unconditional Lifetime Guarantee of Excellence
  • Fits up to 17" laptops
  • 3 dial combination lock included
Supplier's Site

Technical Specifications

  United Case
Product Category Industrial Containers
Product Number UCP1495BLN-lt
Product Name 1495 Pelican™ Case
Features MoistureBarrier
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Instrument Cases - 1951536 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Aluminum; Aluminium
Length 3.15 inch (80 mm)
Width 0.6299 inch (16 mm)
View Details
Hinged Containers - CVC-1.50-1 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.45 inch (36.83 mm)
Width 1.4 inch (35.56 mm)
View Details