United Case 1490 Pelican™ Case UCP1490BLP-Co

Description
Interior Dimensions 17.75" x 11.37" x 4.12" (45.1 x 28.9 x 10.5 cm) Watertight, crushproof, and dust proof Open cell core with solid wall design - strong, light weight Automatic Pressure Equalization Valve O-ring seal Double safety locking latches with keys Comfortable rubber over-molded handle Stainless steel hardware Available with Pick 'N' Pluck&tm; with convoluted lid foam Personalized nameplate service available Unconditional Lifetime Guarantee of Excellence
Description
Interior Dimensions 17.75" x 11.37" x 4.12" (45.1 x 28.9 x 10.5 cm) Watertight, crushproof, and dust proof Open cell core with solid wall design - strong, light weight Automatic Pressure Equalization Valve O-ring seal Double safety locking latches with keys Comfortable rubber over-molded handle Stainless steel hardware Available with Pick 'N' Pluck&tm; with convoluted lid foam Personalized nameplate service available Unconditional Lifetime Guarantee of Excellence

Suppliers

Company
Product
Description
Supplier Links
1490 Pelican™ Case - UCP1490BLP-Co - United Case
Kissimmee, FL, USA
1490 Pelican™ Case
UCP1490BLP-Co
1490 Pelican™ Case UCP1490BLP-Co
Interior Dimensions 17.75" x 11.37" x 4.12" (45.1 x 28.9 x 10.5 cm) Watertight, crushproof, and dust proof Open cell core with solid wall design - strong, light weight Automatic Pressure Equalization Valve O-ring seal Double safety locking latches with keys Comfortable rubber over-molded handle Stainless steel hardware Available with Pick 'N' Pluck&tm; with convoluted lid foam Personalized nameplate service available Unconditional Lifetime Guarantee of Excellence
  • Interior Dimensions
    17.75" x 11.37" x 4.12" (45.1 x 28.9 x 10.5 cm)
  • Watertight, crushproof, and dust proof
  • Open cell core with solid wall design - strong, light weight
  • Automatic Pressure Equalization Valve
  • O-ring seal
  • Double safety locking latches with keys
  • Comfortable rubber over-molded handle
  • Stainless steel hardware
  • Available with Pick 'N' Pluck&tm; with convoluted lid foam
  • Personalized nameplate service available
  • Unconditional Lifetime Guarantee of Excellence
Supplier's Site

Technical Specifications

  United Case
Product Category Industrial Containers
Product Number UCP1490BLP-Co
Product Name 1490 Pelican™ Case
Features MoistureBarrier
Unlock Full Specs
to access all available technical data

Similar Products

55-Gallon Open-Head UN Rated Steel Drum with Bungs - DRM1973 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Transit Cases - 2820318 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic; Polypropylene (PP); Polypropylene
Height 13.66 inch (347 mm)
View Details
Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details