United Case 1200 Pelican™ Case UCP1200BLN-Cam

Description
Interior Dimensions 9.25" x 7.12" x 4.12" (23.5 x 18.1 x 10.5 cm) Watertight, crushproof, and dust proof Easy open Double Throw latches Open cell core with solid wall design - strong, light weight O-ring seal Automatic Pressure Equalization Valve Stainless steel hardware Available with Pick 'N' Pluck&tm; with convoluted lid foam Unconditional Lifetime Guarantee of Excellence
Description
Interior Dimensions 9.25" x 7.12" x 4.12" (23.5 x 18.1 x 10.5 cm) Watertight, crushproof, and dust proof Easy open Double Throw latches Open cell core with solid wall design - strong, light weight O-ring seal Automatic Pressure Equalization Valve Stainless steel hardware Available with Pick 'N' Pluck&tm; with convoluted lid foam Unconditional Lifetime Guarantee of Excellence

Suppliers

Company
Product
Description
Supplier Links
1200 Pelican™ Case - UCP1200BLN-Cam - United Case
Kissimmee, FL, USA
1200 Pelican™ Case
UCP1200BLN-Cam
1200 Pelican™ Case UCP1200BLN-Cam
Interior Dimensions 9.25" x 7.12" x 4.12" (23.5 x 18.1 x 10.5 cm) Watertight, crushproof, and dust proof Easy open Double Throw latches Open cell core with solid wall design - strong, light weight O-ring seal Automatic Pressure Equalization Valve Stainless steel hardware Available with Pick 'N' Pluck&tm; with convoluted lid foam Unconditional Lifetime Guarantee of Excellence
  • Interior Dimensions
    9.25" x 7.12" x 4.12" (23.5 x 18.1 x 10.5 cm)
  • Watertight, crushproof, and dust proof
  • Easy open Double Throw latches
  • Open cell core with solid wall design - strong, light weight
  • O-ring seal
  • Automatic Pressure Equalization Valve
  • Stainless steel hardware
  • Available with Pick 'N' Pluck&tm; with convoluted lid foam
  • Unconditional Lifetime Guarantee of Excellence
Supplier's Site

Technical Specifications

  United Case
Product Category Industrial Containers
Product Number UCP1200BLN-Cam
Product Name 1200 Pelican™ Case
Features MoistureBarrier
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details
Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Protective Bag, 6.35-12.7 Diameter Lenses, 10 Quantity - LAB-25 - Newport MKS
Specs
Container Type Bag
Material White Hydroentangled Polyester
View Details