United Case 1150 Pelican™ Case UCP1150BLN-Cam

Description
Interior Dimensions 8.18" x 5.68" x 3.62" (20.8 x 14.4 x 9.2 cm) Watertight, crushproof, and dust proof Open cell core with solid wall design - strong, light weight O-ring seal Automatic Pressure Equalization Valve Stainless steel hardware Available with Pick 'N' Pluck&tm; with convoluted lid foam Unconditional Lifetime Guarantee of Excellence
Description
Interior Dimensions 8.18" x 5.68" x 3.62" (20.8 x 14.4 x 9.2 cm) Watertight, crushproof, and dust proof Open cell core with solid wall design - strong, light weight O-ring seal Automatic Pressure Equalization Valve Stainless steel hardware Available with Pick 'N' Pluck&tm; with convoluted lid foam Unconditional Lifetime Guarantee of Excellence

Suppliers

Company
Product
Description
Supplier Links
1150 Pelican™ Case - UCP1150BLN-Cam - United Case
Kissimmee, FL, USA
1150 Pelican™ Case
UCP1150BLN-Cam
1150 Pelican™ Case UCP1150BLN-Cam
Interior Dimensions 8.18" x 5.68" x 3.62" (20.8 x 14.4 x 9.2 cm) Watertight, crushproof, and dust proof Open cell core with solid wall design - strong, light weight O-ring seal Automatic Pressure Equalization Valve Stainless steel hardware Available with Pick 'N' Pluck&tm; with convoluted lid foam Unconditional Lifetime Guarantee of Excellence
  • Interior Dimensions
    8.18" x 5.68" x 3.62" (20.8 x 14.4 x 9.2 cm)
  • Watertight, crushproof, and dust proof
  • Open cell core with solid wall design - strong, light weight
  • O-ring seal
  • Automatic Pressure Equalization Valve
  • Stainless steel hardware
  • Available with Pick 'N' Pluck&tm; with convoluted lid foam
  • Unconditional Lifetime Guarantee of Excellence
Supplier's Site

Technical Specifications

  United Case
Product Category Industrial Containers
Product Number UCP1150BLN-Cam
Product Name 1150 Pelican™ Case
Features MoistureBarrier
Unlock Full Specs
to access all available technical data

Similar Products

55-Gallon Open-Head UN Rated Steel Drum - DRM1844 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Instrument Cases - 2664951 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel; Cold Rolled Steel
Height 1.77 inch (45 mm)
Length 7.28 inch (185 mm)
View Details
Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details