United Case 0350 Pelican™ Case UCP0350BLN-Cam

Description
Interior Dimensions 20.00" x 20.00" x 20.00" (50.8 x 50.8 x 50.8 cm) Watertight, crushproof, and dust proof Open cell core with solid wall design - strong, light weight Automatic Pressure Equalization Valve O-ring seal Large 2-person fold down handles Stainless steel hardware and padlock protectors Available with 3 level Pick 'N' Pluck&tm; with convoluted lid foam Personalized nameplate service available Unconditional Lifetime Guarantee of Excellence This case has internal wheel and/or handle wells that will reduce usable area. Please review for each application.
Description
Interior Dimensions 20.00" x 20.00" x 20.00" (50.8 x 50.8 x 50.8 cm) Watertight, crushproof, and dust proof Open cell core with solid wall design - strong, light weight Automatic Pressure Equalization Valve O-ring seal Large 2-person fold down handles Stainless steel hardware and padlock protectors Available with 3 level Pick 'N' Pluck&tm; with convoluted lid foam Personalized nameplate service available Unconditional Lifetime Guarantee of Excellence This case has internal wheel and/or handle wells that will reduce usable area. Please review for each application.

Suppliers

Company
Product
Description
Supplier Links
0350 Pelican™ Case - UCP0350BLN-Cam - United Case
Kissimmee, FL, USA
0350 Pelican™ Case
UCP0350BLN-Cam
0350 Pelican™ Case UCP0350BLN-Cam
Interior Dimensions 20.00" x 20.00" x 20.00" (50.8 x 50.8 x 50.8 cm) Watertight, crushproof, and dust proof Open cell core with solid wall design - strong, light weight Automatic Pressure Equalization Valve O-ring seal Large 2-person fold down handles Stainless steel hardware and padlock protectors Available with 3 level Pick 'N' Pluck&tm; with convoluted lid foam Personalized nameplate service available Unconditional Lifetime Guarantee of Excellence This case has internal wheel and/or handle wells that will reduce usable area. Please review for each application.
  • Interior Dimensions
    20.00" x 20.00" x 20.00" (50.8 x 50.8 x 50.8 cm)
  • Watertight, crushproof, and dust proof
  • Open cell core with solid wall design - strong, light weight
  • Automatic Pressure Equalization Valve
  • O-ring seal
  • Large 2-person fold down handles
  • Stainless steel hardware and padlock protectors
  • Available with 3 level Pick 'N' Pluck&tm; with convoluted lid foam
  • Personalized nameplate service available
  • Unconditional Lifetime Guarantee of Excellence
  • This case has internal wheel and/or handle wells that will reduce usable area. Please review for each application.
Supplier's Site

Technical Specifications

  United Case
Product Category Industrial Containers
Product Number UCP0350BLN-Cam
Product Name 0350 Pelican™ Case
Features MoistureBarrier
Unlock Full Specs
to access all available technical data

Similar Products

Straight-Sided Open-Head UN Rated Poly Drum - DRM1059 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 55 gallons (208 liters)
View Details
Transit Cases - 2554717 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic; Pp
Height 20.39 inch (518 mm)
Width 14.72 inch (374 mm)
View Details
Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details