Type "U" Ultrasonic Digital Tank-O-Meters® are provided with (2) user programmable setpoint relays. (For alarms, pump/valve on/off, maintaining levels) and an analog output (4-20 mA, 0-10VDC or 0 to 5 VDC). Serial Outputs are also available.
| Uehling Instrument Company | |
|---|---|
| Product Category | Pressure Instruments |
| Product Number | Type U |
| Product Name | Ultrasonic Digital Tank-O-Meter® |
| Device Category | Instrument or Meter |
| Sensor Technology | Ultrasonic |
| Pressure Measurement | Gauge |
| Material | Liquid |
| Display Type | Digital Numerical Display |