Digital Tank-O-Meters® accurately measure tank contents regardless of the tank location in relation to the Digital Display. They are a natural extension of Uehling's well known and time proven line (since 1896) of Tank-O-Meter® gauge products.
Systems are also available as a retrofit addition to existing gauge installations operating on the hydrostatic principle. Digital Tank-O-Meters® are often used with existing conventional gauages to create a backup system, allow comparison readings to assure accuracy, and take advntage of the analog output as well as the built-in high/low level alarm or switch capabilities.
Uehling's Digital Tank-O-Meter® is suitable for use througout the Chemical, Petrochemical, Marine, Food, Dairy, and Pharmaceutical Industries, along with Power Plants, Cosmetic Manufacturing Plants, Municipalities, Waste and Water Treatment Facilities, Distilleries, Breweries, and wherever there is a need to measure liquid level.
| Uehling Instrument Company | |
|---|---|
| Product Category | Pressure Instruments |
| Product Number | Type D |
| Product Name | Digital Tank-O-Meter® |
| Device Category | Instrument or Meter |
| Sensor Technology | Air Bubbler |
| Pressure Measurement | Gauge; Vacuum |
| Material | Liquid; Handles Hazardous Materials |