The Ultraprobe® 3000 is a digital ultrasonic inspection system designed for detecting energy waste and identifying mechanical and electrical issues. It features a wide dynamic sensitivity range and a user-friendly interface with a dial for customizing inspection modes, storing data, and adjusting settings. The device includes a clear display panel that shows calibrated decibel readings, sensitivity levels, and battery status. With a memory capacity of 400 locations, the Ultraprobe® 3000 allows users to store and manage test data efficiently. It is equipped with scanning and stethoscope modules for versatile inspection capabilities, making it suitable for applications such as compressed air leak detection, steam trap inspection, and general mechanical troubleshooting. The system operates within a temperature range of 0 °C to 50 °C and is powered by a rechargeable lithium polymer battery. The Ultraprobe® 3000 is constructed with durable ABS plastic and is lightweight, weighing approximately 0.45 kg. It comes with a comprehensive kit that includes essential accessories such as a carrying case, headphones, and various probe options. The product is backed by a standard one-year warranty, extendable to five years with registration.
Here's a digital Ultraprobe that's versatile enough to cut energy waste and improve uptime while saving money, and improving the environment!
The Ultraprobe® 3000 is a digital ultrasonic inspection, information, storage, and retrieval system that comfortably fits in the palm of your hand.
| UE Systems, Inc. | |
|---|---|
| Product Category | Nondestructive Testing (NDT) Equipment |
| Product Number | Ultraprobe® 3000 |
| Product Name | Digital Ultrasonic Detection System |
| Applications | Mechanical, Electrical, Steam Trap; Compressed Air Leak Detection |