U.S. Plastic Corporation Dome-Top Black Phenolic Handles 85225

Description
These are phenolic oval tapered handles with tapped brass insert. They have a tumble finish and a max temp of 350 deg F. Applications include portable tools, as machine shift levers on machine tools, gauges, etc.
Description
These are phenolic oval tapered handles with tapped brass insert. They have a tumble finish and a max temp of 350 deg F. Applications include portable tools, as machine shift levers on machine tools, gauges, etc.

Suppliers

Company
Product
Description
Supplier Links
Dome-Top Black Phenolic Handles - 85225 - U.S. Plastic Corporation
Lima, OH, USA
Dome-Top Black Phenolic Handles
85225
Dome-Top Black Phenolic Handles 85225
These are phenolic oval tapered handles with tapped brass insert. They have a tumble finish and a max temp of 350 deg F. Applications include portable tools, as machine shift levers on machine tools, gauges, etc.

These are phenolic oval tapered handles with tapped brass insert. They have a tumble finish and a max temp of 350 deg F. Applications include portable tools, as machine shift levers on machine tools, gauges, etc.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Handles and Pulls (industrial)
Product Number 85225
Product Name Dome-Top Black Phenolic Handles
Handle Material Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Handles - HM1323-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Handle Material Metal
Mounting Type Screw Holes, Back
View Details
6.4375
Specs
Handle Type Oval Type Handle
Material Description Brass
Height 1.75 inches (44.45 mm)
View Details
Round Brass Instrumentation Handle - 491 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1.5 inches (38.1 mm)
Handle Length 5 inches (127 mm)
View Details
3 suppliers
Tray Handle - TR2 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Handle Type FlushPull
Colors / Finishes Available Andonized / Satin Finish, Natural; Black
Handle Material Metal
View Details