Extra Long, V-shaped spatula is ideal for digging caked reagents from tall containers. Dislodge caked or crystallized reagents from deep within tall bottles or vessel having a neck diameter as small as 18mm (3/4"). The sturdy point is perfect for taking sterile samples during process quality inspections and for piercing plastic-lined paper bags or similar packages. The V-shape makes transferring powdered, flaked, crystalline or granular media a breeze (approximate capacity 23cc). These one piece spatulas are molded from FDA approved, high-impact polystyrene making them safe for food, drug and cosmetic contact. They are sterilized by gamma irradiation, lot stamped and shipped with a Certificate of Processing. Overall length 14", handle length 4" and V channel length 10".
| U.S. Plastic Corporation | |
|---|---|
| Product Category | Laboratory Spatulas |
| Product Number | 80195 |
| Product Name | disp samp spatula 14" lgth 50/cs ster |