The Sterileware Disposable Spatula is ideal for every type of powdered or granulated material. It makes sample taking faster, more convenient and helps prevent sample contamination. Also, because it holds about twice the volume of standard reusable spatulas, it saves time. The 9" long polystyrene spatula with permanent handle is an excellent device for taking samples from bags, large containers or right off production lines. The sturdy edge can be used to break up caked material while sampling. Overall spatula length 5.5", width is .75", depth .51", volume level full is 1 oz.
| U.S. Plastic Corporation | |
|---|---|
| Product Category | Laboratory Spatulas |
| Product Number | 80134 |
| Product Name | Sterileware Sampling Spatula |