U.S. Plastic Corporation Nalgene Leakproof Jugs 72015

Description
Nalgene LDPE Jugs have a large carrying handle which allows the use of rubber gloves for safe handling of corrosive liquids. Excellent chemical resistance. The pour spout is offset for easy, accurate pouring. Lightweight for easy handling and carrying; one-third the weight of glass. Autoclavable. Leakproof. Includes: Polypropylene screw closure. Meets FDA Standards. Dimensions: 195mm Diameter x 385mm High, Cap Size: 53B, Neck ID: 39mm.
Description
Nalgene LDPE Jugs have a large carrying handle which allows the use of rubber gloves for safe handling of corrosive liquids. Excellent chemical resistance. The pour spout is offset for easy, accurate pouring. Lightweight for easy handling and carrying; one-third the weight of glass. Autoclavable. Leakproof. Includes: Polypropylene screw closure. Meets FDA Standards. Dimensions: 195mm Diameter x 385mm High, Cap Size: 53B, Neck ID: 39mm.

Suppliers

Company
Product
Description
Supplier Links
Nalgene Leakproof Jugs - 72015 - U.S. Plastic Corporation
Lima, OH, USA
Nalgene Leakproof Jugs
72015
Nalgene Leakproof Jugs 72015
Nalgene LDPE Jugs have a large carrying handle which allows the use of rubber gloves for safe handling of corrosive liquids. Excellent chemical resistance. The pour spout is offset for easy, accurate pouring. Lightweight for easy handling and carrying; one-third the weight of glass. Autoclavable. Leakproof. Includes: Polypropylene screw closure. Meets FDA Standards. Dimensions: 195mm Diameter x 385mm High, Cap Size: 53B, Neck ID: 39mm.

Nalgene LDPE Jugs have a large carrying handle which allows the use of rubber gloves for safe handling of corrosive liquids. Excellent chemical resistance. The pour spout is offset for easy, accurate pouring. Lightweight for easy handling and carrying; one-third the weight of glass. Autoclavable. Leakproof. Includes: Polypropylene screw closure. Meets FDA Standards. Dimensions: 195mm Diameter x 385mm High, Cap Size: 53B, Neck ID: 39mm.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Containers
Product Number 72015
Product Name Nalgene Leakproof Jugs
Container Type Jug
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 4 oz - EAMXCUP4 - Ellsworth Adhesives
Specs
Container Type Cup
View Details