Good clarity with excellent chemical resistance. Excellent museum jars; only 2% loss of formaldehyde per year. Lighter in weight than glass, these jars protect against breakage and contamination. Not liquid leakproof. Jars have white polypropylene closures with recessed tops for stacking. Autoclavable. Meets FDA Standards. Dimensions: 112mm Diameter x 151mm High, Cap Size: 120mm, Neck ID: 112mm.
| U.S. Plastic Corporation | |
|---|---|
| Product Category | Industrial Containers |
| Product Number | 71303 |
| Product Name | Thermo Scientific Nalgene Straight Sided Wide Mouth Polymethylpentene Jars |
| Container Type | BottleJar |