U.S. Plastic Corporation Thermo Scientific Nalgene Straight Sided Wide Mouth Polymethylpentene Jars 71302

Description
Good clarity with excellent chemical resistance. Excellent museum jars; only 2% loss of formaldehyde per year. Lighter in weight than glass, these jars protect against breakage and contamination. Not liquid leakproof. Jars have white polypropylene closures with recessed tops for stacking. Autoclavable. Meets FDA Standards. Dimensions: 112mm Diameter x 88mm High, Cap Size: 120mm, Neck ID: 112mm.
Description
Good clarity with excellent chemical resistance. Excellent museum jars; only 2% loss of formaldehyde per year. Lighter in weight than glass, these jars protect against breakage and contamination. Not liquid leakproof. Jars have white polypropylene closures with recessed tops for stacking. Autoclavable. Meets FDA Standards. Dimensions: 112mm Diameter x 88mm High, Cap Size: 120mm, Neck ID: 112mm.

Suppliers

Company
Product
Description
Supplier Links
Thermo Scientific Nalgene Straight Sided Wide Mouth Polymethylpentene Jars - 71302 - U.S. Plastic Corporation
Lima, OH, USA
Thermo Scientific Nalgene Straight Sided Wide Mouth Polymethylpentene Jars
71302
Thermo Scientific Nalgene Straight Sided Wide Mouth Polymethylpentene Jars 71302
Good clarity with excellent chemical resistance. Excellent museum jars; only 2% loss of formaldehyde per year. Lighter in weight than glass, these jars protect against breakage and contamination. Not liquid leakproof. Jars have white polypropylene closures with recessed tops for stacking. Autoclavable. Meets FDA Standards. Dimensions: 112mm Diameter x 88mm High, Cap Size: 120mm, Neck ID: 112mm.

Good clarity with excellent chemical resistance. Excellent museum jars; only 2% loss of formaldehyde per year. Lighter in weight than glass, these jars protect against breakage and contamination. Not liquid leakproof. Jars have white polypropylene closures with recessed tops for stacking. Autoclavable. Meets FDA Standards. Dimensions: 112mm Diameter x 88mm High, Cap Size: 120mm, Neck ID: 112mm.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Containers
Product Number 71302
Product Name Thermo Scientific Nalgene Straight Sided Wide Mouth Polymethylpentene Jars
Container Type BottleJar
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Ellsworth Graduated Mix Cup Clear 1 oz - EAMXCUP1 - Ellsworth Adhesives
Specs
Container Type Cup
View Details