U.S. Plastic Corporation Thermo Scientific Nalgene Straight Sided Wide Mouth Polymethylpentene Jars 71300

Description
Good clarity with excellent chemical resistance. Excellent museum jars; only 2% loss of formaldehyde per year. Lighter in weight than glass, these jars protect against breakage and contamination. Not liquid leakproof. 125ml size fits Osterizer* and other blenders that have Mason Jar threads. Jars have white polypropylene closures with recessed tops for stacking. Autoclavable. Meets FDA Standards. Dimensions: 64mm Diameter x 74mm High, Cap Size: 70mm, Neck ID: 61mm.
Description
Good clarity with excellent chemical resistance. Excellent museum jars; only 2% loss of formaldehyde per year. Lighter in weight than glass, these jars protect against breakage and contamination. Not liquid leakproof. 125ml size fits Osterizer* and other blenders that have Mason Jar threads. Jars have white polypropylene closures with recessed tops for stacking. Autoclavable. Meets FDA Standards. Dimensions: 64mm Diameter x 74mm High, Cap Size: 70mm, Neck ID: 61mm.

Suppliers

Company
Product
Description
Supplier Links
Thermo Scientific Nalgene Straight Sided Wide Mouth Polymethylpentene Jars - 71300 - U.S. Plastic Corporation
Lima, OH, USA
Thermo Scientific Nalgene Straight Sided Wide Mouth Polymethylpentene Jars
71300
Thermo Scientific Nalgene Straight Sided Wide Mouth Polymethylpentene Jars 71300
Good clarity with excellent chemical resistance. Excellent museum jars; only 2% loss of formaldehyde per year. Lighter in weight than glass, these jars protect against breakage and contamination. Not liquid leakproof. 125ml size fits Osterizer* and other blenders that have Mason Jar threads. Jars have white polypropylene closures with recessed tops for stacking. Autoclavable. Meets FDA Standards. Dimensions: 64mm Diameter x 74mm High, Cap Size: 70mm, Neck ID: 61mm.

Good clarity with excellent chemical resistance. Excellent museum jars; only 2% loss of formaldehyde per year. Lighter in weight than glass, these jars protect against breakage and contamination. Not liquid leakproof. 125ml size fits Osterizer* and other blenders that have Mason Jar threads. Jars have white polypropylene closures with recessed tops for stacking. Autoclavable. Meets FDA Standards. Dimensions: 64mm Diameter x 74mm High, Cap Size: 70mm, Neck ID: 61mm.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Containers
Product Number 71300
Product Name Thermo Scientific Nalgene Straight Sided Wide Mouth Polymethylpentene Jars
Container Type BottleJar
Unlock Full Specs
to access all available technical data

Similar Products

Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details
Instrument Cases - 1951540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Aluminum; Anodised aluminium
Height 1.18 inch (30 mm)
Length 3.15 inch (80 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 4 oz - EAMXCUP4 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Diamond tools Compartment Boxes - 1.20X2.44X.51 (30.5 X 62 X 13 MM) 5 CELL INSERT BOX SNAP PAK - IBSP05/F - MOCAP LLC
Specs
Container Type Box
Height 0.6654 inch (16.9 mm)
Length 7.8 inch (198 mm)
View Details