U.S. Plastic Corporation Polypropylene Mason Jars 71169

Description
Durable versatility for large samples or storage. These polypropylene, heavy-walled mason jars are ideal for industrial waste sampling and long-term storage. They have standard 70mm G-threaded necks and polypropylene screw closures with unique grip lugs and a removable leak proof seal ring. Loosen or remove cap before autoclaving. Dimensions: 7.44" Diameter x 13.13" High.
Description
Durable versatility for large samples or storage. These polypropylene, heavy-walled mason jars are ideal for industrial waste sampling and long-term storage. They have standard 70mm G-threaded necks and polypropylene screw closures with unique grip lugs and a removable leak proof seal ring. Loosen or remove cap before autoclaving. Dimensions: 7.44" Diameter x 13.13" High.

Suppliers

Company
Product
Description
Supplier Links
Polypropylene Mason Jars - 71169 - U.S. Plastic Corporation
Lima, OH, USA
Polypropylene Mason Jars
71169
Polypropylene Mason Jars 71169
Durable versatility for large samples or storage. These polypropylene, heavy-walled mason jars are ideal for industrial waste sampling and long-term storage. They have standard 70mm G-threaded necks and polypropylene screw closures with unique grip lugs and a removable leak proof seal ring. Loosen or remove cap before autoclaving. Dimensions: 7.44" Diameter x 13.13" High.

Durable versatility for large samples or storage. These polypropylene, heavy-walled mason jars are ideal for industrial waste sampling and long-term storage. They have standard 70mm G-threaded necks and polypropylene screw closures with unique grip lugs and a removable leak proof seal ring. Loosen or remove cap before autoclaving. Dimensions: 7.44" Diameter x 13.13" High.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Containers
Product Number 71169
Product Name Polypropylene Mason Jars
Container Type BottleJar
Unlock Full Specs
to access all available technical data

Similar Products

Compartment Boxes - 1014072 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Box
Height 9.45 inch (240 mm)
Length 9.45 inch (240 mm)
View Details
Hinged Containers - CVC-1.25-1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5100 inch (12.95 mm)
Width 1.02 inch (25.91 mm)
View Details