U.S. Plastic Corporation Chemical Containers 71131

Description
These containers are ideal for sampling, storing liquids or powders, good choice for water sampling, or weighing bottles. Stable, low center of gravity, ideal for storage of chemicals. Smooth walls do not collect particulate and are easy to clean. Screw-cap design features a leak proof inner seal. They have a heavy-wall and injection molded strength. Outside Dimensions: 52mm Diameter x 84mm High.
Description
These containers are ideal for sampling, storing liquids or powders, good choice for water sampling, or weighing bottles. Stable, low center of gravity, ideal for storage of chemicals. Smooth walls do not collect particulate and are easy to clean. Screw-cap design features a leak proof inner seal. They have a heavy-wall and injection molded strength. Outside Dimensions: 52mm Diameter x 84mm High.

Suppliers

Company
Product
Description
Supplier Links
Chemical Containers - 71131 - U.S. Plastic Corporation
Lima, OH, USA
Chemical Containers
71131
Chemical Containers 71131
These containers are ideal for sampling, storing liquids or powders, good choice for water sampling, or weighing bottles. Stable, low center of gravity, ideal for storage of chemicals. Smooth walls do not collect particulate and are easy to clean. Screw-cap design features a leak proof inner seal. They have a heavy-wall and injection molded strength. Outside Dimensions: 52mm Diameter x 84mm High.

These containers are ideal for sampling, storing liquids or powders, good choice for water sampling, or weighing bottles. Stable, low center of gravity, ideal for storage of chemicals. Smooth walls do not collect particulate and are easy to clean. Screw-cap design features a leak proof inner seal. They have a heavy-wall and injection molded strength. Outside Dimensions: 52mm Diameter x 84mm High.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Containers
Product Number 71131
Product Name Chemical Containers
Unlock Full Specs
to access all available technical data

Similar Products

Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details
Chemical Tanks - 1218616 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic; Polyethylene (PE); Polyethylene
Volume Capacity 26.42 gallons (100 liters)
Height 12.6 inch (320 mm)
View Details
Ellsworth Graduated Mix Cup Clear 1 oz - EAMXCUP1 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Carbide Insert Packaging - 1.02X1.02X.50 (26.0 x 26.0 x 12.8 MM) 5 CELL INSERT BOX - IB05/B2 - MOCAP LLC
Specs
Container Type Box
Height 0.7559 inch (19.2 mm)
Length 5.43 inch (138 mm)
View Details