U.S. Plastic Corporation Round PET Sauce Bottles 70340

Description
18 oz. clear PET sauce bottles are light weight and shatter resistant. Use these sauce bottles to show off your hot sauce, barbeque sauce, salad dressing and oils. Ribbed sides provide extra protection from "paneling". Holds 18 oz. in SAUCE WEIGHT and is not measured by the fluid oz. Dimensions: 3" Diameter x 7" High.
Description
18 oz. clear PET sauce bottles are light weight and shatter resistant. Use these sauce bottles to show off your hot sauce, barbeque sauce, salad dressing and oils. Ribbed sides provide extra protection from "paneling". Holds 18 oz. in SAUCE WEIGHT and is not measured by the fluid oz. Dimensions: 3" Diameter x 7" High.

Suppliers

Company
Product
Description
Supplier Links
Round PET Sauce Bottles - 70340 - U.S. Plastic Corporation
Lima, OH, USA
Round PET Sauce Bottles
70340
Round PET Sauce Bottles 70340
18 oz. clear PET sauce bottles are light weight and shatter resistant. Use these sauce bottles to show off your hot sauce, barbeque sauce, salad dressing and oils. Ribbed sides provide extra protection from "paneling". Holds 18 oz. in SAUCE WEIGHT and is not measured by the fluid oz. Dimensions: 3" Diameter x 7" High.

18 oz. clear PET sauce bottles are light weight and shatter resistant. Use these sauce bottles to show off your hot sauce, barbeque sauce, salad dressing and oils. Ribbed sides provide extra protection from "paneling". Holds 18 oz. in SAUCE WEIGHT and is not measured by the fluid oz. Dimensions: 3" Diameter x 7" High.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Containers
Product Number 70340
Product Name Round PET Sauce Bottles
Container Type BottleJar
Unlock Full Specs
to access all available technical data

Similar Products

Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details
Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details
Ellsworth Graduated Mix Cup Clear 1 oz - EAMXCUP1 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Hinged Containers - CVC-2.00-1-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.8500 inch (21.59 mm)
Width 1.85 inch (46.99 mm)
View Details