U.S. Plastic Corporation Round PET Sauce Bottles 70339

Description
8 oz. clear PET sauce bottles are light weight and shatter resistant. Use these sauce bottles to show off your hot sauce, barbeque sauce, salad dressing and oils. Ribbed sides provide extra protection from "paneling". Holds 8 oz. in SAUCE WEIGHT and is not measured by the fluid oz. Dimensions: 2.25" Diameter x 5.125" High.
Description
8 oz. clear PET sauce bottles are light weight and shatter resistant. Use these sauce bottles to show off your hot sauce, barbeque sauce, salad dressing and oils. Ribbed sides provide extra protection from "paneling". Holds 8 oz. in SAUCE WEIGHT and is not measured by the fluid oz. Dimensions: 2.25" Diameter x 5.125" High.

Suppliers

Company
Product
Description
Supplier Links
Round PET Sauce Bottles - 70339 - U.S. Plastic Corporation
Lima, OH, USA
Round PET Sauce Bottles
70339
Round PET Sauce Bottles 70339
8 oz. clear PET sauce bottles are light weight and shatter resistant. Use these sauce bottles to show off your hot sauce, barbeque sauce, salad dressing and oils. Ribbed sides provide extra protection from "paneling". Holds 8 oz. in SAUCE WEIGHT and is not measured by the fluid oz. Dimensions: 2.25" Diameter x 5.125" High.

8 oz. clear PET sauce bottles are light weight and shatter resistant. Use these sauce bottles to show off your hot sauce, barbeque sauce, salad dressing and oils. Ribbed sides provide extra protection from "paneling". Holds 8 oz. in SAUCE WEIGHT and is not measured by the fluid oz. Dimensions: 2.25" Diameter x 5.125" High.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Containers
Product Number 70339
Product Name Round PET Sauce Bottles
Container Type BottleJar
Unlock Full Specs
to access all available technical data

Similar Products

Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 4 oz - EAMXCUP4 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Hinged Containers - CVC-1.25-2 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 2.41 inch (61.21 mm)
Width 1.03 inch (26.16 mm)
View Details