U.S. Plastic Corporation 12 oz. Cylinder Honey Bottle 70329

Description
This 12 oz. cylinder honey bottle is made of soft squeezable LDPE. The 38/400 neck allows for easy filling. All sizes are listed in HONEY WEIGHT and not by the fluid oz. Use these bottles with our flip top caps for easy dispensing. Caps come with a pressure sensitive liner that creates a tamper evident seal and seals automatically when the cap is tightened for the first time. Caps sold separately. Dimensions: 2" Diameter x 5.75" High.
Description
This 12 oz. cylinder honey bottle is made of soft squeezable LDPE. The 38/400 neck allows for easy filling. All sizes are listed in HONEY WEIGHT and not by the fluid oz. Use these bottles with our flip top caps for easy dispensing. Caps come with a pressure sensitive liner that creates a tamper evident seal and seals automatically when the cap is tightened for the first time. Caps sold separately. Dimensions: 2" Diameter x 5.75" High.

Suppliers

Company
Product
Description
Supplier Links
12 oz. Cylinder Honey Bottle - 70329 - U.S. Plastic Corporation
Lima, OH, USA
12 oz. Cylinder Honey Bottle
70329
12 oz. Cylinder Honey Bottle 70329
This 12 oz. cylinder honey bottle is made of soft squeezable LDPE. The 38/400 neck allows for easy filling. All sizes are listed in HONEY WEIGHT and not by the fluid oz. Use these bottles with our flip top caps for easy dispensing. Caps come with a pressure sensitive liner that creates a tamper evident seal and seals automatically when the cap is tightened for the first time. Caps sold separately. Dimensions: 2" Diameter x 5.75" High.

This 12 oz. cylinder honey bottle is made of soft squeezable LDPE. The 38/400 neck allows for easy filling. All sizes are listed in HONEY WEIGHT and not by the fluid oz. Use these bottles with our flip top caps for easy dispensing. Caps come with a pressure sensitive liner that creates a tamper evident seal and seals automatically when the cap is tightened for the first time. Caps sold separately. Dimensions: 2" Diameter x 5.75" High.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Containers
Product Number 70329
Product Name 12 oz. Cylinder Honey Bottle
Container Type BottleJar
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Ellsworth Graduated Mix Cup Clear 1 oz - EAMXCUP1 - Ellsworth Adhesives
Specs
Container Type Cup
View Details