U.S. Plastic Corporation Polypropylene Straight Sided Thick Walled Natural Jars 70288

Description
These straight sided are great for getting all your products out of the container because there is no inside lip. These jars can be used for cosmetic or chemical applications. Also great for storing nuts, bolts, or small parts. Caps are sold separately. Dimensions: 1.59" Diameter x 1.595" High.
Description
These straight sided are great for getting all your products out of the container because there is no inside lip. These jars can be used for cosmetic or chemical applications. Also great for storing nuts, bolts, or small parts. Caps are sold separately. Dimensions: 1.59" Diameter x 1.595" High.

Suppliers

Company
Product
Description
Supplier Links
Polypropylene Straight Sided Thick Walled Natural Jars - 70288 - U.S. Plastic Corporation
Lima, OH, USA
Polypropylene Straight Sided Thick Walled Natural Jars
70288
Polypropylene Straight Sided Thick Walled Natural Jars 70288
These straight sided are great for getting all your products out of the container because there is no inside lip. These jars can be used for cosmetic or chemical applications. Also great for storing nuts, bolts, or small parts. Caps are sold separately. Dimensions: 1.59" Diameter x 1.595" High.

These straight sided are great for getting all your products out of the container because there is no inside lip. These jars can be used for cosmetic or chemical applications. Also great for storing nuts, bolts, or small parts. Caps are sold separately. Dimensions: 1.59" Diameter x 1.595" High.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Containers
Product Number 70288
Product Name Polypropylene Straight Sided Thick Walled Natural Jars
Container Type BottleJar
Unlock Full Specs
to access all available technical data

Similar Products

Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 17 oz - EAMXCUP17 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Hinged Containers - CVC-1.50-1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5300 inch (13.46 mm)
Width 1.4 inch (35.56 mm)
View Details