U.S. Plastic Corporation Polypropylene Straight Sided Thick Walled White Jars 70277

Description
These straight sided are great for getting all your products out of the container because there is no inside lip. These jars can be used for cosmetic or chemical applications. Also great for storing nuts, bolts, or small parts. Caps are sold separately. Dimensions: 1.715" Diameter x 1.075" High.
Description
These straight sided are great for getting all your products out of the container because there is no inside lip. These jars can be used for cosmetic or chemical applications. Also great for storing nuts, bolts, or small parts. Caps are sold separately. Dimensions: 1.715" Diameter x 1.075" High.

Suppliers

Company
Product
Description
Supplier Links
Polypropylene Straight Sided Thick Walled White Jars - 70277 - U.S. Plastic Corporation
Lima, OH, USA
Polypropylene Straight Sided Thick Walled White Jars
70277
Polypropylene Straight Sided Thick Walled White Jars 70277
These straight sided are great for getting all your products out of the container because there is no inside lip. These jars can be used for cosmetic or chemical applications. Also great for storing nuts, bolts, or small parts. Caps are sold separately. Dimensions: 1.715" Diameter x 1.075" High.

These straight sided are great for getting all your products out of the container because there is no inside lip. These jars can be used for cosmetic or chemical applications. Also great for storing nuts, bolts, or small parts. Caps are sold separately. Dimensions: 1.715" Diameter x 1.075" High.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Containers
Product Number 70277
Product Name Polypropylene Straight Sided Thick Walled White Jars
Container Type BottleJar
Unlock Full Specs
to access all available technical data

Similar Products

Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 4 oz - EAMXCUP4 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Hinged Containers - CVC-2.00-3 1/4-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 3.12 inch (79.25 mm)
Width 1.9 inch (48.36 mm)
View Details