U.S. Plastic Corporation Polypropylene Straight Sided Natural Jars 70258

Description
These straight sided jars are great for getting all your products out of the container because there is no inside lip. These jars can be used for cosmetic or chemical applications. Also great for storing nuts, bolts, or small parts. Extensive size range is great for a variety of needs. Caps are sold separately.. Dimensions: 2.07" Diameter x 2.675" High.
Description
These straight sided jars are great for getting all your products out of the container because there is no inside lip. These jars can be used for cosmetic or chemical applications. Also great for storing nuts, bolts, or small parts. Extensive size range is great for a variety of needs. Caps are sold separately.. Dimensions: 2.07" Diameter x 2.675" High.

Suppliers

Company
Product
Description
Supplier Links
Polypropylene Straight Sided Natural Jars - 70258 - U.S. Plastic Corporation
Lima, OH, USA
Polypropylene Straight Sided Natural Jars
70258
Polypropylene Straight Sided Natural Jars 70258
These straight sided jars are great for getting all your products out of the container because there is no inside lip. These jars can be used for cosmetic or chemical applications. Also great for storing nuts, bolts, or small parts. Extensive size range is great for a variety of needs. Caps are sold separately.. Dimensions: 2.07" Diameter x 2.675" High.

These straight sided jars are great for getting all your products out of the container because there is no inside lip. These jars can be used for cosmetic or chemical applications. Also great for storing nuts, bolts, or small parts. Extensive size range is great for a variety of needs. Caps are sold separately.. Dimensions: 2.07" Diameter x 2.675" High.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Containers
Product Number 70258
Product Name Polypropylene Straight Sided Natural Jars
Container Type BottleJar
Unlock Full Specs
to access all available technical data

Similar Products

Instrument Cases - 1951545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Aluminum; Anodised aluminium
Height 1.77 inch (45 mm)
Length 3.15 inch (80 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
55-Gallon Open-Head UN Rated Steel Drum - DRM423 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details