U.S. Plastic Corporation Polypropylene Straight Sided Natural Jars 70253

Description
These straight sided jars are great for getting all your products out of the container because there is no inside lip. These jars can be used for cosmetic or chemical applications. Also great for storing nuts, bolts, or small parts. Caps are sold separately.. Dimensions: 1.13" Diameter x 1.1165" High.
Description
These straight sided jars are great for getting all your products out of the container because there is no inside lip. These jars can be used for cosmetic or chemical applications. Also great for storing nuts, bolts, or small parts. Caps are sold separately.. Dimensions: 1.13" Diameter x 1.1165" High.

Suppliers

Company
Product
Description
Supplier Links
Polypropylene Straight Sided Natural Jars - 70253 - U.S. Plastic Corporation
Lima, OH, USA
Polypropylene Straight Sided Natural Jars
70253
Polypropylene Straight Sided Natural Jars 70253
These straight sided jars are great for getting all your products out of the container because there is no inside lip. These jars can be used for cosmetic or chemical applications. Also great for storing nuts, bolts, or small parts. Caps are sold separately.. Dimensions: 1.13" Diameter x 1.1165" High.

These straight sided jars are great for getting all your products out of the container because there is no inside lip. These jars can be used for cosmetic or chemical applications. Also great for storing nuts, bolts, or small parts. Caps are sold separately.. Dimensions: 1.13" Diameter x 1.1165" High.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Containers
Product Number 70253
Product Name Polypropylene Straight Sided Natural Jars
Container Type BottleJar
Unlock Full Specs
to access all available technical data

Similar Products

Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details
Ellsworth Graduated Mix Cup Clear 1 oz - EAMXCUP1 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Hinged Containers - CVC-1.50-1 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.45 inch (36.83 mm)
Width 1.4 inch (35.56 mm)
View Details